location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu B line B24W-6 LED display 61 cm (24") 1920 x 1200 pixels Full HD Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
B line
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B24W-6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-K1427-V140 show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 186532
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:35:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu B line B24W-6 LED display 61 cm (24") 1920 x 1200 pixels Full HD Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61 cm (24") LED TN
  • - Full HD 1920 x 1200 pixels 16:10
  • - 5 ms 250 cd/m² 1000:1
  • - 22 W
Long product name Fujitsu B line B24W-6 LED display 61 cm (24") 1920 x 1200 pixels Full HD Grey :
The long product name of Fujitsu B line B24W-6 LED display 61 cm (24") 1920 x 1200 pixels Full HD Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24" LED, 1920 x 1200, 250 cd/m, 5 ms, 2x1.5 W, DisplayPort, DVI (HDCP), VGA, 3.5 mm, USB, 22 W
More>>>
Fujitsu B line B24W-6 LED display 61 cm (24") 1920 x 1200 pixels Full HD Grey:
The official description of Fujitsu B line B24W-6 LED display 61 cm (24") 1920 x 1200 pixels Full HD Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Fujitsu Display B24W-6 LED combines the best ergonomic and energy saving solutions for
intensive office use. The flexible stand with height adjust assures an individual and healthy
posture for long-time working sessions. With its impressive screen size it allows working on
different documents in parallel or standard CAD applications.

- Unique, high efficient energy saving solutions like LED backlight panel, ECO operation mode and ECO standby.
- Convenient and fatigue-proof longtime-usage with excellent visual ergonomics for the office.
- Optimized and relaxed position - with ergonomic stand featuring height adjust, swivel, tilt.
- Highly flexible connectivity through different interfaces - 4x USB, DisplayPort, HDCP (via DVI-D), DVI and Analog.
- The abundant screen size of 61 cm (24-inch) provides the professional 16:10 format with 1920 x 1200 pixels for view of 2 x DIN A4 pages side by side.
- Representative design with space saving front frame and discretely integrated speakers.
- With DisplayView Manageability tools ready for remote inventory gathering and configuration tasks.

Short summary description Fujitsu B line B24W-6 LED display 61 cm (24") 1920 x 1200 pixels Full HD Grey:
This short summary of the Fujitsu B line B24W-6 LED display 61 cm (24") 1920 x 1200 pixels Full HD Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu B line B24W-6, 61 cm (24"), 1920 x 1200 pixels, Full HD, LED, 5 ms, Grey

Long summary description Fujitsu B line B24W-6 LED display 61 cm (24") 1920 x 1200 pixels Full HD Grey:
This is an auto-generated long summary of Fujitsu B line B24W-6 LED display 61 cm (24") 1920 x 1200 pixels Full HD Grey based on the first three specs of the first five spec groups.

Fujitsu B line B24W-6. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Built-in speaker(s). USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Grey

Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1200 pixels
HD type *
Full HD
Native aspect ratio *
16:10
Display technology *
LED
Panel type *
TN
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Display surface
Matt
Supported graphics resolutions
1024 x 768 (XGA), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 640 x 480 (VGA), 800 x 600 (SVGA)
Aspect ratio
16:10
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
20000000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Display number of colours *
16.78 million colours
Pixel pitch
0.270 x 0.270 mm
Horizontal scan range
30 - 82 kHz
Vertical scan range
56 - 76 Hz
Viewable size, horizontal
51.8 cm
Viewable size, vertical
32.4 cm
Colour gamut standard
sRGB
3D
No
Multimedia
Number of speakers
2
RMS rated power
3 W
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Product colour *
Grey
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
5
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
DisplayPorts quantity
1
Audio input
Yes
Audio output
No
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Ergonomics
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
10 cm
Pivot
Yes
Pivot angle
0 - 90°
Swivelling
Yes
Swivel angle range
0 - 340°
Tilt adjustment
Yes
Tilt angle range
-5 - 35°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Arabic, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Italian, Norwegian, Polish, Portuguese, Russian, Swedish, Turkish
LED indicators
Power
Power
Power consumption (typical) *
22 W
Power consumption (standby) *
0.4 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
559 mm
Depth (with stand)
197 mm
Height (with stand)
395 mm
Weight (with stand)
6.3 kg
Width (without stand)
559 mm
Depth (without stand)
65 mm
Height (without stand)
368 mm
Weight (without stand)
6.3 kg
Packaging data
Package weight
8.4 kg
User Guide on CD-ROM
Yes
Packaging content
Cables included
AC, Audio (3.5mm), DVI, USB, VGA
Quick start guide
Yes
Manual
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
LED
TV tuner integrated
No
Mean time between failures (MTBF)
70000 h
Certification
EN 60950, TÜV GS, GOST, TCO 5.2, FCC B, CE
Thin Client
Thin client installed
No
Country Distributor
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)