HP logo

HP 4GB (1x4GB) DDR3-1600 MHz ECC RAM

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
378721
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
31 Dec 2016
Warranty:
Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options).
Long product name HP 4GB (1x4GB) DDR3-1600 MHz ECC RAM:

4GB (1x4GB) DDR3-1600 MHz ECC DIMM

HP 4GB (1x4GB) DDR3-1600 MHz ECC RAM:

DDR3 provides additional features:

- New DDR3-1600 Registered DIMM (RDIMM) support for maximum memory bandwidth
- 50% memory capacity increase with the new 32GB Load Reduction DIMM (LRDIMM).

DDR3 DIMM comparison

- Registered DIMMs offer higher capacities, memory register support, address error detection
- New Load Reduction DIMMs (LRDIMMs) support maximum capacity
- Unbuffered ECC DIMMs (UDIMMs) offer lower price points, smaller capacities, basic ECC

Short summary description HP 4GB (1x4GB) DDR3-1600 MHz ECC RAM:

HP 4GB (1x4GB) DDR3-1600 MHz ECC RAM, 4 GB, 1 x 4 GB, DDR3, 1600 MHz

Long summary description HP 4GB (1x4GB) DDR3-1600 MHz ECC RAM:

HP 4GB (1x4GB) DDR3-1600 MHz ECC RAM. Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, ECC

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.