Unicol logo

Unicol Single Column Suspension Adapter

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58952
Info modified on:
21 May 2024, 11:55:43
Bullet Points Unicol Single Column Suspension Adapter:
  • - 360* swivel
  • - Cable entry allowed for
  • - Suitable for 33-70” screens
  • - Available in Sinterflex Black as standard
  • - Back-to-back versions available
Long product name Unicol Single Column Suspension Adapter:

Single Column Suspension Adapter

Short summary description Unicol Single Column Suspension Adapter:

Unicol Single Column Suspension Adapter, Column adapter, Black, 83.8 cm (33"), 177.8 cm (70"), 360°, 1.8 kg

Long summary description Unicol Single Column Suspension Adapter:

Unicol Single Column Suspension Adapter. Product type: Column adapter, Product colour: Black, Maximum screen size: 83.8 cm (33"). Weight: 1.8 kg, Width: 180 mm, Depth: 70 mm. Quantity per pack: 1 pc(s)

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.