Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54968
Info modified on:
22 May 2024, 09:26:53
Long product name Unicol Column:

Column, 3m, Silver

Short summary description Unicol Column:

Unicol Column, Column, Silver, Floor/wall, 5.5 kg, 3000 mm, 5.08 cm

Long summary description Unicol Column:

Unicol Column. Product type: Column, Product colour: Silver, Mounting type: Floor/wall. Weight: 5.5 kg, Width: 3000 mm, Diameter: 5.08 cm. Quantity per pack: 1 pc(s)

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.