location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ScanSnap S1100i CDF + Sheet-fed scanner 600 x 600 DPI A4 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ScanSnap S1100i
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA03610-B101 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045287374 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 247568
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 12:31:24
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Scanner Family EN (3.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Scanner Summary EN (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu ScanSnap S1100i CDF + Sheet-fed scanner 600 x 600 DPI A4 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: CDF + Sheet-fed scanner 600 x 600 DPI
  • - Colour scanning
  • - A4 Scanning media types supported: Business Card, Plain paper, Post Card(JPN)
  • - Maximum scan size: 216 x 360 mm Sensor type: CIS
  • - USB port
  • - Power supply type: AC 2.5 W
Long product name Fujitsu ScanSnap S1100i CDF + Sheet-fed scanner 600 x 600 DPI A4 Black :
The long product name of Fujitsu ScanSnap S1100i CDF + Sheet-fed scanner 600 x 600 DPI A4 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ScanSnap S1100i - CIS, RGB LED, 600 dpi, 7.5s, A4, 52 - 209 g/m2, USB 2.0, 350g
More>>>
Fujitsu ScanSnap S1100i CDF + Sheet-fed scanner 600 x 600 DPI A4 Black:
The official description of Fujitsu ScanSnap S1100i CDF + Sheet-fed scanner 600 x 600 DPI A4 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Truly mobile scanning solution for Windows and Mac
- Scan documents to your cloud services
- A complete document related productivity suite for mobile and office use
- Scan to Folder, SharePoint, E-mail and iPad® / iPhone®, Android™ and Kindle™ devices.

One of the smallest mobile A4 scanners in the world
The ScanSnap S1100i document scanner pushes the limits of size for extreme portability while delivering smooth A4 size document scanning. All you need is your laptop and one USB cable to scan and share your documents anywhere, anytime. The S1100i delivers a snappy 7.5 seconds / page (approximately 8 ppm) scanning speed for color A4 documents at resolutions up to 300 dpi.

Scans plastic cards and other various document types
In addition to standard paper types, the S1100i can scan plastic cards likethe ones used for membership IDs.

Continuous Document Feeding (CDF Function)
Even though the S1100i is one of the world's smallest documentfeed scanners, you can smoothly scan multiple page documents with remarkable speed. The Continuous Document Feeding function allows you to insert pages one after another without any extra button pressing by detecting when a sheet enters and exits the S1100i.

- Easily digitises your documents!
- Perfect for home or office use!
- A must have for the paperless era!
- Make your paper documents more mobile!

Seamless linking to Cloud services
The ScanSnap series scanners come with a standard array of functions for near effortless scanning to Evernote, Google Docs, Salesforce, SugarSync and Dropbox.

ScanSnap Folder (Windows OS only)
You can now easily scan into your preferred application or cloud service even when no scan interface is available, through the import capability. Browse to the new ScanSnap Folder and hit the blue scan button. The documents are now imported into your application and automatically deleted from the ScanSnap Folder on your local computer!

ScanSnap welcomes Dropbox
Dropbox is a free service that lets you bring all your photos, docs and videos anywhere. This means that any file you save to your Dropbox will automatically save to all your computers, phones and even the Dropbox website.

With more cloud services to choose from, ScanSnap customers are sure to find the right application for their documents.

Two selectable paper paths
Switch the S1100i‘s paper output guide to either the folded position for the straight path or the open position for the U-turn path to best suit the document you want to scan.

Generates Microsoft® Word, Excel® and PowerPoint® files
Editable images can be created by scanning directly to Microsoft Word, Excel and PowerPoint.

Fast and flexible application of scanned data with Quick Menu
After scanning is complete, the Quick Menu appears. Navigate through the Quick Menu's easy to use interface to smoothly send your digitized document to an application of your choice.

Efficiently organises data from scanned business cards
Scan your collection of business cards into easy to navigate digital business
card holders. Import the data from your scanned business cards into Excel, Outlook, Address Book, SalesForce and other database programs.

Scans to a greater range of mobile devices
The S1100i supports wireless scanning to iPad® and iPhone® devices for convenient mobile viewing via the ScanSnap Connect Application, which also comes in a version for Android™ smartphones and tablets and also for Kindle™ devices.

ScanSnap Receipt
*
The ScanSnap Receipt software allows you to easily scan and extract information from your receipts, and even export the data for tax filing.

*Available via an online update only.

ScanSnap Sync*
With ScanSnap Sync built into ScanSnap Organizer software and the ScanSnap Connect app, captured documents are automatically synchronized with all your devices through Dropbox, Google Drive or Microsoft OneDrive.

*Available via an online update only.

Short summary description Fujitsu ScanSnap S1100i CDF + Sheet-fed scanner 600 x 600 DPI A4 Black:
This short summary of the Fujitsu ScanSnap S1100i CDF + Sheet-fed scanner 600 x 600 DPI A4 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ScanSnap S1100i, 216 x 360 mm, 600 x 600 DPI, 7.5 sec/page, Grayscale, Monochrome, CDF + Sheet-fed scanner, Black

Long summary description Fujitsu ScanSnap S1100i CDF + Sheet-fed scanner 600 x 600 DPI A4 Black:
This is an auto-generated long summary of Fujitsu ScanSnap S1100i CDF + Sheet-fed scanner 600 x 600 DPI A4 Black based on the first three specs of the first five spec groups.

Fujitsu ScanSnap S1100i. Maximum scan size: 216 x 360 mm, Optical scanning resolution: 600 x 600 DPI, Flatbed scan speed (b/w, A4): 7.5 sec/page. Scanner type: CDF + Sheet-fed scanner, Product colour: Black. Sensor type: CIS, Light source: RGB LED, Scan to: E-mail, File. Maximum ISO A-series paper size: A4, Scanning media types supported: Business Card, Plain paper, Post Card(JPN), ISO A-series sizes (A0...A9): A3, A4, A5, A6. Standard interfaces: USB 1.1, USB 2.0

Scanning
Maximum scan size *
216 x 360 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
No
Film scanning
No
Flatbed scan speed (b/w, A4)
7.5 sec/page
Black/white scanning colour modes
Grayscale, Monochrome
Design
Scanner type *
CDF + Sheet-fed scanner
Product colour *
Black
Built-in display *
No
Performance
Sensor type *
CIS
Light source
RGB LED
Scan to
E-mail, File
Paper handling
Scanning media types supported
Business Card, Plain paper, Post Card(JPN)
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Letter
Yes
Legal
Yes
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 1.1, USB 2.0
Power
Power supply type *
AC
Power consumption (typical)
2.5 W
Power
Power consumption (standby)
0.5 W
Power consumption (off)
0.5 W
Power consumption (PowerSave)
1 W
Input voltage
5 V
Current
0.5 A
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
273 mm
Depth
47.5 mm
Height
34 mm
Weight
350 g
Packaging content
Drivers included
Yes
Bundled software
ScanSnap Manager ScanSnap Organizer CardMinder ABBYY FineReader for ScanSnap Evernote Scan to Microsoft SharePoint
Other features
Minimum scan size
25.4 x 25.4mm
Scan media weight
52 - 209 g/m²
Technical details
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84716070
Country Distributor
Nederland 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
United Kingdom 3 distributor(s)