location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DCS-5222L security camera Dome IP security camera 1280 x 800 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCS-5222L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCS-5222L show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069369636 show
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 175734
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2023 09:10:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points D-Link DCS-5222L security camera Dome IP security camera 1280 x 800 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - IP security camera
  • - CMOS 25.4 / 4 mm (1 / 4") 1280 x 800 pixels
  • - Wired & Wireless Ethernet LAN Wi-Fi
  • - IR
  • - Digital zoom: 4x
  • - Dome
  • - Black, White
  • - 340 g
Long product name D-Link DCS-5222L security camera Dome IP security camera 1280 x 800 pixels :
The long product name of D-Link DCS-5222L security camera Dome IP security camera 1280 x 800 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DCS-5222L HD Wireless N Pan-Tilt Network Camera, Fast Ethernet, WLAN 802.11 b/g/n, WEP/WPA/WPA2, 128MB SDRAM, 16MB Flash, 1280x800/30fps, 10.5W, Black/White
More>>>
D-Link DCS-5222L security camera Dome IP security camera 1280 x 800 pixels:
The official description of D-Link DCS-5222L security camera Dome IP security camera 1280 x 800 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

FULL-FEATURED WIRELESS SURVEILLANCE CAMERA
The DCS-5222L is HD Wireless N Pan-Tilt Network Camera with 1280x800 pixel resolution for indoor surveillance applications and detail remote monitoring. Built-in IR Led for using in low lux environment. To prevent false alarms, it is also equipped with a PIR sensor, which can detect motion causing temperature changes in the infrared range emitted by surrounding objects. This versatile and a high performance network camera is designed for transmitting round-the-clock high quality video images, to form a comprehensive surveillance solution for your home or small office. You can easily view what is going on at home with having to be there via web browser or from the app. Set up a camera near your entryway or in any room to monitor what is happening around the house. The DCS-5222L come with the ability to record up to 5x more footage with advanced H.264 compression.

SHARP IMAGE MONITORING FROM DIFFERENT ANGLES
With sharp, responsive pan/tilt movement and digital zoom, DCS-5222L can monitor from different angles and quickly orientates to focus on any detail. In addition, this camera is designed as a standalone system with a CPU, web server, 4x digital zoom, and advanced video/audio surveillance remote monitoring utility. DCS-5222L provides high quality real-time videos in H.264, MPEG-4 and JPEG compression with 1280x800 pixel resolution for smoother performance.

VIEW LIVE VIDEO FROM A 3G MOBILE
A live feed from the camera can be accessed on a 3G mobile network by using a compatible mobile phone or PDA with a 3G video player. Anywhere within the 3GP service area, users have a flexible and convenient way to remotely monitor a home or office in real time.

INTELLIGENT & EASY TO USE
To save disk space and time, images can be recorded to a hard drive only when motions are detected. This eliminates the need for round-the-clock non-stop surveillance. Images can be recorded manually or by a pre-set schedule. Playback consumes little time with triggered event browsing and fast database searching. Users can also set up automated e-mail alerts for all the unusual events. D-ViewCam is included for monitoring and managing 32 cameras in a single display from a central location. Furthermore, the camera provides a Privacy Mode option. Users can set a schedule to hide the camera lens. So, when the camera enters into the privacy mode, the lens rotates backwards and hides to protect the privacy of the owner. The camera adheres to the universal Plug-n-Play specification, which allows computers running on Windows XP/Vista to automatically recognize the camera and add it to the network. Users can sign up with one of the many free Dynamic DNS services available on the web and assign an easy-to-remember name and domain to the camera (e.g. ww.mycamera.myddns.com).This allows them to remotely access the camera without having to remember the IP address.

Short summary description D-Link DCS-5222L security camera Dome IP security camera 1280 x 800 pixels:
This short summary of the D-Link DCS-5222L security camera Dome IP security camera 1280 x 800 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DCS-5222L, IP security camera, Wired & Wireless, FCC, IC, C-Tick, CE, Black, White, Dome, 1.5 lx

Long summary description D-Link DCS-5222L security camera Dome IP security camera 1280 x 800 pixels:
This is an auto-generated long summary of D-Link DCS-5222L security camera Dome IP security camera 1280 x 800 pixels based on the first three specs of the first five spec groups.

D-Link DCS-5222L. Type: IP security camera, Connectivity technology: Wired & Wireless, Certification: FCC, IC, C-Tick, CE. Product colour: Black, White, Form factor: Dome. Minimum illumination: 1.5 lx, Tilt angle range: 90 - 25°, Tilt speed: 10 °/sec. Sensor type: CMOS, Optical sensor size: 25.4 / 4 mm (1 / 4"). Digital zoom: 4x, Normal focusing range: 5 m

Performance
Type *
IP security camera
Connectivity technology *
Wired & Wireless
PTZ control
No
Certification
FCC, IC, C-Tick, CE
Design
Form factor *
Dome
Product colour *
Black, White
Camera
Minimum illumination
1.5 lx
Tilt angle range
90 - 25°
Tilt speed
10 °/sec
Pan range
170 - 170°
Pan speed
10 °/sec
Image sensor
Optical sensor size
25.4 / 4 mm (1 / 4")
Sensor type *
CMOS
Lens system
Digital zoom
4x
Focus adjustment
1.9
Normal focusing range
5 m
Night vision
LED type
IR
Video
Maximum resolution *
1280 x 800 pixels
Video formats supported
H.264, MPEG4
Supported graphics resolutions
320 x 192, 640 x 400, 1280 x 800 (WXGA)
Frame rate
30 fps
Audio
Built-in microphone
Yes
Network
Ethernet LAN *
Yes
Supported network protocols
IPV4, ARP, TCP, UDP, ICMP, DHCP Client, NTP Client, DNS Client, DDNS Client, SMTP Client, FTP Client, HTTP Server, PPPoE, UPnP Port Forwarding, LLTD
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Cabling technology
10/100Base-T(X)
Storage
Built-in HDD *
No
Flash memory
16 MB
Storage
Internal memory
128 MB
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
DC-in jack
Yes
Interface
RJ-45
Security
Security algorithms
WEP, WPA, WPA2
HTTPS encryption
Yes
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
10.5 W
DC output current
1.25 A
Power over Ethernet (PoE)
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
20 - 80%
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Minimum processor
1.3 GHz
Minimum RAM
128 MB
Weight & dimensions
Width
120 mm
Depth
103.2 mm
Height
130 mm
Weight
340 g
Packaging content
Manual
Yes
User guide
Yes
Other features
Compliance industry standards
IEEE 802.3, IEEE 802.3u
F-number (relative aperture)
1.9
Networking features
Fast Ethernet
Source Testseek summary Average rating
Reviews
Updated:
2013-06-12 10:19:45
Uk has collected 20 expert reviews for D-Link DCS-5222L security camera Dome IP security camera 1280 x 800 pixels and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techadvisor.co.uk
Updated:
2013-12-14 01:35:20
The DCS-5222L camera is D-Link's premier network camera . It can pan and tilt, has infra-red night capability and claims a 720p (1Mp) resolution for daytime viewing. The unit provides dual connection options which include both wireless 802.11n with full W...
Bottom line This device has so many useful features we have only scratched the surface in this review. However, its a shame that with such a rich feature set the device is let down by a poor quality image sensor. For a better image without pan and tilt, its all weath...
60%
maximumpc.com
Updated:
2013-06-12 10:19:42
D-Link’s strategy to get you into its MyDlink IP cameras is quite insidious. First, you buy one of the company’s low-cost cams to look at the baby in the crib. Then, you buy one to point out the front door. Pretty soon, you have a 1,000-eyed beast tha...
Good Doesn’t require monthly surcharge to run.
Bad Clunky web interface; switches to night mode too easily.
80%
pcworld.com_techhive.com
Updated:
2013-06-20 07:00:23
If you’re looking for a pan/tilt IP camera for security purposes, but you don’t need the top-shelf performance and design features that drive the price of more business-centric models like the Axis M5014 beyond five bills, the $250 (as of August 5, 201...
Good Relatively inexpensive, considering the resolution, Local storage on a MicroSD card, Remote access is easy to set up...
Bad Has three wildly different user interfaces, Small online video window isn't resizable, Exposed lens and pan/tilt mechanism...
Bottom line Although the DCS-5222L is a good value among IP cameras, the footage it provides isn't as crisp as 720p video should be...
70%
rwlabs.com
Updated:
2013-06-23 01:08:05
Networked cameras have always intrigued me, since they offer a 3rd eye and peace of mind that you are always able to check on your property. When we reviewed the D-Link DCS 932L just a few months ago, it left me wanting more features like full tilt...
Bottom line If you are serious about home security, and don’t want to pay the inflated price of a high end setup, D-Link has the bases covered with the DCS-5222L. The camera comes included with everything you will need to set it up, with the exception of a micr...
0%
pcworld.in
Updated:
2013-07-06 01:06:20
If youre looking for a pan/tilt for security purposes, but you dont need the top-shelf performance and design features that drive the price of more business-centric models like the beyond five bills, the $250 (as of August 5, 2012) D-Link DCS-5222L i...
0%
technogog.com
Updated:
2014-11-02 01:27:59
In the past camera based home security cameras were expensive and required professional installation. Thankfully as technology has improved the cost of this type of security has come down dramatically. D-Link recently released the Cloud Camera 5000, a sur...
Good Fullfeatured hardware, Good picture quality, Pan/tilt capability, IR sensor works well in low light, Wireless enabled, Works with Synology Surveillance Station...
Bad Expensive, Relies on Java for web viewing, Not inconspicuous, Jerky pan/tilt, Sporadic connection failures, Documentation could be improved...
Bottom line D-Link Cloud Camera 5000 ReviewIn the past camera based home security cameras were expensive and required professional installation. Thankfully as technology has improved the cost of this type of security has come down dramatically. D-Link recently releas...
70%
Brand Image Product code Product Stock Price from
D-Link 8 Megapixel H.265 Outdoor Bullet Camera DCS‑4718E D-Link 8 Megapixel H.265 Outdoor Bullet Camera DCS‑4718E
(show image)
DCS-4718E 8 Megapixel H.265 Outdoor Bullet Camera DCS‑4718E 0.00
(excl. VAT)
0 (incl. VAT)
D-Link 8 Megapixel H.265 Outdoor Dome Camera DCS‑4618EK D-Link 8 Megapixel H.265 Outdoor Dome Camera DCS‑4618EK
(show image)
DCS-4618EK 8 Megapixel H.265 Outdoor Dome Camera DCS‑4618EK 0.00
(excl. VAT)
0 (incl. VAT)
D-Link Compact Full HD Pan & Tilt Wi‑Fi Camera DCS‑6500LH D-Link Compact Full HD Pan & Tilt Wi‑Fi Camera DCS‑6500LH
(show image)
DCS-6500LH/E Compact Full HD Pan & Tilt Wi‑Fi Camera DCS‑6500LH 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)