location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL High Capacity Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
High Capacity Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
592-10227
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84820
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:42:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL High Capacity Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Cyan, Magenta, Yellow
  • - Colour ink type: Pigment-based ink
  • - High (XL) Yield
  • - Brand compatibility: DELL
  • - 1 pc(s)
Long product name DELL High Capacity Ink Cartridge :
The long product name of DELL High Capacity Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

High Capacity Ink Cartridge
More>>>
DELL High Capacity Ink Cartridge:
The official description of DELL High Capacity Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This high capacity color cartridge gives you more than twice the number of pages than the standard capacity cartridge while priced only a little higher.

Short summary description DELL High Capacity Ink Cartridge:
This short summary of the DELL High Capacity Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

DELL High Capacity Ink Cartridge, High (XL) Yield, Cyan, Magenta, Yellow, Pigment-based ink, 1 pc(s)

Long summary description DELL High Capacity Ink Cartridge:
This is an auto-generated long summary of DELL High Capacity Ink Cartridge based on the first three specs of the first five spec groups.

DELL High Capacity Ink Cartridge. Colour ink type: Pigment-based ink, Cartridge capacity: High (XL) Yield, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
Dell 966, 968, 968w
Quantity per pack *
1 pc(s)
Features
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colours *
Cyan, Magenta, Yellow
Brand compatibility *
DELL
Disclaimer DELL High Capacity Ink Cartridge:
Disclaimer

Actual configuration might differ from illustration