location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Haier S20 laptop Intel® Core™2 Duo T5250 30.7 cm (12.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA 3000 Windows Vista Home Basic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Haier Check ‘Haier’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S20
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Haier’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Haier: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90833
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Haier S20 laptop Intel® Core™2 Duo T5250 30.7 cm (12.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA 3000 Windows Vista Home Basic
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo T5250 1.5 GHz
  • - 30.7 cm (12.1") 1280 x 800 pixels 16:10
  • - 1 GB DDR2-SDRAM
  • - 120 GB DVD±RW
  • - Intel® GMA 3000
  • - 65 W
  • - Windows Vista Home Basic
Long product name Haier S20 laptop Intel® Core™2 Duo T5250 30.7 cm (12.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA 3000 Windows Vista Home Basic :
The long product name of Haier S20 laptop Intel® Core™2 Duo T5250 30.7 cm (12.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA 3000 Windows Vista Home Basic. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

S20, Intel Core 2 Duo T5250 (1.5GHz, 2MB L2, 667MHz FSB), Intel GM965 + ICH8M, 12.1" WXGA TFT, Intel GMA 3000 up to 256M VRAM shared, 1024MB DDR II SDRAM, 120GB (5400rpm), Super Multi DVD, Intel 4965 a/g/n, Camera, 4 in 1 Card reader, Windows Vista Home Basic
More>>>
Haier S20 laptop Intel® Core™2 Duo T5250 30.7 cm (12.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA 3000 Windows Vista Home Basic:
The official description of Haier S20 laptop Intel® Core™2 Duo T5250 30.7 cm (12.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA 3000 Windows Vista Home Basic as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Are you always on the move; hardly ever at home? The Haier S20 allows you to constantly keep track of all your important affairs. Quick and easy. The Haier S20 fulfils all your digital requirements, so that you can always get on with your business – any time, any place.

Short summary description Haier S20 laptop Intel® Core™2 Duo T5250 30.7 cm (12.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA 3000 Windows Vista Home Basic:
This short summary of the Haier S20 laptop Intel® Core™2 Duo T5250 30.7 cm (12.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA 3000 Windows Vista Home Basic data-sheet is auto-generated and uses the product title and the first six key specs.

Haier S20, Intel® Core™2 Duo, 1.5 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 1 GB, 120 GB

Long summary description Haier S20 laptop Intel® Core™2 Duo T5250 30.7 cm (12.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA 3000 Windows Vista Home Basic:
This is an auto-generated long summary of Haier S20 laptop Intel® Core™2 Duo T5250 30.7 cm (12.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA 3000 Windows Vista Home Basic based on the first three specs of the first five spec groups.

Haier S20. Processor family: Intel® Core™2 Duo, Processor model: T5250, Processor frequency: 1.5 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 3000. Operating system installed: Windows Vista Home Basic. Weight: 1.83 kg

Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T5250
Processor cores
2
Processor threads
2
Processor frequency *
1.5 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
667 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T5000 Series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Thermal Design Power (TDP)
65, 35
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
9
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
120 GB
HDD speed
5400 RPM
Optical drive type *
DVD±RW
Graphics
Discrete graphics card model *
Intel® GMA 3000
Discrete graphics card *
Yes
Maximum graphics card memory
0.256 GB
Camera
Front camera resolution (numeric)
1.3 MP
Network
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows Vista Home Basic
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
30786
Conflict-Free processor
No
Battery
Number of battery cells
4
Battery capacity
4400 mAh
Power
AC adapter power
65 W
Weight & dimensions
Width
332 mm
Depth
287 mm
Height
41.3 mm
Weight *
1.83 kg
Other features
Wireless technology
IEEE 802.11a/g/n
Infrared data port
No
Dimensions (WxDxH)
332 x 287 x 41.3 mm
Display
LCD
TV-in port
No
Internal modem
Yes