location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Techair Case Geo 15.4" Grey 39.1 cm (15.4") Briefcase

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Techair Check ‘Techair’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Case Geo 15.4" Grey
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TMR21H
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Techair’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Techair: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6106
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Techair Case Geo 15.4" Grey 39.1 cm (15.4") Briefcase
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Briefcase 39.1 cm (15.4") Grey
  • - Nylon
  • - 1.5 kg
More>>>
Short summary description Techair Case Geo 15.4" Grey 39.1 cm (15.4") Briefcase:
This short summary of the Techair Case Geo 15.4" Grey 39.1 cm (15.4") Briefcase data-sheet is auto-generated and uses the product title and the first six key specs.

Techair Case Geo 15.4" Grey, Briefcase, 39.1 cm (15.4"), 1.5 kg

Long summary description Techair Case Geo 15.4" Grey 39.1 cm (15.4") Briefcase:
This is an auto-generated long summary of Techair Case Geo 15.4" Grey 39.1 cm (15.4") Briefcase based on the first three specs of the first five spec groups.

Techair Case Geo 15.4" Grey. Case type: Briefcase, Maximum screen size: 39.1 cm (15.4"). Weight: 1.5 kg

Features
Maximum screen size *
39.1 cm (15.4")
Case type *
Briefcase
Material *
Nylon
Product main colour *
Grey
Weight & dimensions
Weight
1.5 kg
Notebook compartment dimensions (W x D x H)
360 x 300 x 50 mm
Other features
Dimensions (WxDxH)
430 x 105 x 340 mm
Brand Image Product code Product Stock Price from
Techair 12.1" Wired Slipcase 30.7 cm (12.1") Sleeve case Techair 12.1" Wired Slipcase 30.7 cm (12.1") Sleeve case
(show image)
TSV12WFV2 12.1" Wired Slipcase 0.00
(excl. VAT)
0 (incl. VAT)
Techair Libera Graphite Backpack Messenger case Techair Libera Graphite Backpack Messenger case
(show image)
TRR12G Libera Graphite Backpack 0.00
(excl. VAT)
0 (incl. VAT)