location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust 18214 headphones/headset Wireless Head-band Calls/Music USB Type-A Bluetooth Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
18214
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18214 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140701
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:23:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trust 18214 headphones/headset Wireless Head-band Calls/Music USB Type-A Bluetooth Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver Calls/Music Head-band Headset
  • - Wireless USB connectivity Bluetooth 10 m
  • - Supraaural
  • - Microphone type: Built-in
  • - Lithium-Ion (Li-Ion)
Warranty: 3 years
Long product name Trust 18214 headphones/headset Wireless Head-band Calls/Music USB Type-A Bluetooth Silver :
The long product name of Trust 18214 headphones/headset Wireless Head-band Calls/Music USB Type-A Bluetooth Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Enjoy wireless freedom with this lightweight Bluetooth headset for your smartphone, tablet and notebook
More>>>
Trust 18214 headphones/headset Wireless Head-band Calls/Music USB Type-A Bluetooth Silver:
The official description of Trust 18214 headphones/headset Wireless Head-band Calls/Music USB Type-A Bluetooth Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy wireless freedom with this lightweight Bluetooth headset for your smartphone, tablet and notebook. Move freely while playing games, listening to music or chatting. Bluetooth technology for high quality sound and a wireless range of up to 10 meters. Stylish and minimalistic design with comfortable earpads and adjustable headband. Call pick up button to answer telephone calls. With integrated microphone, on-off and media control buttons. Built-in Li-ion battery for 8 hours lifetime; rechargeable by USB (cable included).

Short summary description Trust 18214 headphones/headset Wireless Head-band Calls/Music USB Type-A Bluetooth Silver:
This short summary of the Trust 18214 headphones/headset Wireless Head-band Calls/Music USB Type-A Bluetooth Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Trust 18214, Wireless, Calls/Music, 211 g, Headset, Silver

Long summary description Trust 18214 headphones/headset Wireless Head-band Calls/Music USB Type-A Bluetooth Silver:
This is an auto-generated long summary of Trust 18214 headphones/headset Wireless Head-band Calls/Music USB Type-A Bluetooth Silver based on the first three specs of the first five spec groups.

Trust 18214. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Wireless range: 10 m. Weight: 211 g. Product colour: Silver

Country Distributor
United Kingdom 1 distributor(s)