location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MX895 Inkjet A4 9600 x 2400 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX895
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5786B008 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47432
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Feb 2023 07:49:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MX895 Inkjet A4 9600 x 2400 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 9600 x 2400 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4
  • - Colour copying Colour scanning Colour faxing
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - 11.7 kg
Long product name Canon PIXMA MX895 Inkjet A4 9600 x 2400 DPI Wi-Fi :
The long product name of Canon PIXMA MX895 Inkjet A4 9600 x 2400 DPI Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA MX895, 12.5/9.5 ipm, 9600 x 2400, Print, Scan, Copy, Fax, ADF, USB 2.0, Wi-Fi, Ethernet, 11.7kg
More>>>
Canon PIXMA MX895 Inkjet A4 9600 x 2400 DPI Wi-Fi:
The official description of Canon PIXMA MX895 Inkjet A4 9600 x 2400 DPI Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for the home or office
Everyone can share in the productivity this stylish black, network-ready All-In-One delivers. Wi-Fi and Ethernet connectivity enable printing, scanning, copying and faxing from virtually anywhere in the home or office. Apple AirPrint support allows you to print directly from iPad and iPhone.

High-speed document handling
The fully integrated, 35-sheet Duplex Automatic Document Feeder (DADF) automatically scans, copies or faxes large double-sided documents. Scan and save to ‘compact PDF’ is ideal for storing or emailing.

High quality, fast performance
Canon's FINE technology, with minimum 1pl ink droplets, delivers up to 9600dpi print resolution for amazingly detailed colour photos and images. Enjoy print speeds of 12.5 ipm mono or 9.3 ipm colour. A photolab-quality 10x15 cm borderless photo is printed in approximately 20 seconds, while an A4 page copies in just 14 seconds. Quick Start means this All-In-One is ready to go seconds after switching on.

Easy to work with
A large 7.5cm colour TFT display makes it easy to view selected functions and preview images. The Dual Function Panel features LED-lit dual purpose keys. These keys change appearance according to the mode selected, reducing the number of physical keys on the product.

Economical, single ink tanks
For greater economy, the PIXMA MX895 has 5 single ink tanks. When a colour runs out, only this single tank needs replacing.

Cloud-ready
PIXMA Cloud Link enables you to browse and print your favourite photos directly to the printer from online albums at CANON iMAGE GATEWAY and Google’s Picasa. You can also access on demand calendars, stationery and other templates without a PC or print from virtually anywhere using Google Cloud Print.[1]

Go green and save
See how much paper and CO2 you save using the Auto Duplex Print feature that automatically prints both sides of the paper.

PC-free scanning
Using the USB and memory card port on the front, documents can be saved directly without the need to connect to a PC.

Short summary description Canon PIXMA MX895 Inkjet A4 9600 x 2400 DPI Wi-Fi:
This short summary of the Canon PIXMA MX895 Inkjet A4 9600 x 2400 DPI Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MX895, Inkjet, Colour printing, 9600 x 2400 DPI, A4, Direct printing, Black

Long summary description Canon PIXMA MX895 Inkjet A4 9600 x 2400 DPI Wi-Fi:
This is an auto-generated long summary of Canon PIXMA MX895 Inkjet A4 9600 x 2400 DPI Wi-Fi based on the first three specs of the first five spec groups.

Canon PIXMA MX895. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 9600 x 2400 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 2400 x 4800 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
9600 x 2400 DPI
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
2400 x 4800 DPI
Maximum scan area
Legal (216 x 356)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Image formats supported
JPG
Input colour depth
48 bit
Output colour depth
24 bit
Greyscale levels
256
Fax
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
250 pages
Fax speed dialing (max numbers)
100
Error Correction Mode (ECM)
Yes
Fax coding methods
JPEG, MH, MMR, MR
Features
Digital sender
No
Number of print cartridges *
5
Printing colours *
Black, Cyan, Magenta, Yellow
Input & output capacity
Total input capacity *
150 sheets
Paper input type
Cassette, Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
10, DL
Paper handling
Photo paper sizes
10x15, 13x18, 20x25
Borderless printing media sizes
A4, Letter
Paper tray media weight
64 - 105 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Optional connectivity
Bluetooth
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
128-bit WEP, 64-bit WEP, WPA-PSK, WPA2-PSK, WPS
Performance
Card reader integrated
Yes
Compatible memory cards
CF, Memory Stick (MS), MicroDrive, microSDHC, miniSD, MMC, MS Duo, MS Micro (M2), MS PRO, MS PRO Duo, SD, SDHC, xD
Sound pressure level (printing)
45.5 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
7.49 cm (2.95")
Power
Power consumption (average operating)
23 W
Power consumption (standby)
0.4 W
AC input voltage
100 - 240 V
AC input frequency
60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width
491 mm
Depth
448 mm
Height
218 mm
Weight
11.7 kg
Other features
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2013-08-30 01:30:26
Uk has collected 11 expert reviews for Canon PIXMA MX895 Inkjet A4 9600 x 2400 DPI Wi-Fi and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
macworld.com.au
Updated:
2013-08-30 01:30:20
Like Dr Jekyll and Mr Hyde, the MX895 is a little bit unsure of its true identity. On the one hand, it’s a respectable consumer printer, capable of popping out A4 photo prints like your local Harvey Norman. On the other hand, it has a fax machine built...
Bottom line With an impressive array of functions, the MX895 is a workhorse with plenty of features to appeal to small businesses. And it performs most of its tasks well, although it may not be the most economical to run in larger companies thanks to the high cos...
70%
techradar.com
Updated:
2013-08-30 01:30:20
Canon's Pixma range of multifunction inkjets has an enviable reputation for quality, and this business-orientated all-rounder is no exception. Replacing the MX885, it adds AirPrint, Google Cloud Print and Pixma Cloud Link to an already-impressive features...
Good Solid all, round printer, Superb photo prints, Good range of features...
Bad Photos could be sharper...
90%
alphr.com
Updated:
2013-08-30 01:30:20
Canon's range of office inkjet printers is different to most, as it still focuses heavily on photo printing. The Pixma MX895 has a broadly consumer design and features both pigmented and dye-based black inks: one primarily for documents, the other for pro...
Bottom line Superb document and photo quality, albeit with rather high running costs...
83%
goodgearguide.com.au
Updated:
2013-08-30 01:30:20
Canon’s Pixma MX892 Wireless Inkjet Office All-In-One color inkjet multifunction printer (for printing, copying, faxing, and scanning) is suitable for a home or very small office. It delivered good output quality in our tests, and supports both automat...
Good Automatic duplex printing and scanning, Good speed and output...
Bad Inefficient control panel...
Bottom line This inkjet multifunction printer has good speed and appealing features for a small or home office, but some similarly priced competitors offer a better design or cheaper inks...
60%
techradar.com/au/
Updated:
2014-04-13 01:14:31
Canon's Pixma range of multifunction inkjets has an enviable reputation for quality, and this business-orientated all-rounder is no exception. Replacing the MX885, it adds AirPrint, Google Cloud Print and Pixma Cloud Link to an already-impressive features...
Good Solid allround printer, Superb photo prints, Good range of features...
Bad Photos could be sharper...
90%
apcmag.com
Updated:
2014-04-13 01:14:32
The MX895 is the latest in a long series of inkjet all-in-ones from Canon. Its features include USB, Ethernet and Wi-Fi connectivity, faxing, a small (3in/7.6cm) yet clear and bright display, and a set of buttons that are backlit to show only the contr...
70%
camerastuffreview.com
Updated:
2014-02-07 01:23:58
In spring 2012, Canon has released a new series of all in ones, one of which is the Canon PIXMA MX895. Another word for this type of printer is 'multifunctional' and the main feature is that it can print, copy, fax and scan. Once you have an all in one at...
75%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)