Microsoft logo

Microsoft Windows Small Business Server 2003 R2, Standard Edition, ES, CD, 5 Users 5 license(s)

Data-sheet quality:
created/standardized by Icecat
Product views:
6971
Info modified on:
04 Apr 2019, 08:25:42
Long product name Microsoft Windows Small Business Server 2003 R2, Standard Edition, ES, CD, 5 Users 5 license(s):

Windows Small Business Server 2003 R2, Standard Edition, ES, CD, 5 Users

Short summary description Microsoft Windows Small Business Server 2003 R2, Standard Edition, ES, CD, 5 Users 5 license(s):

Microsoft Windows Small Business Server 2003 R2, Standard Edition, ES, CD, 5 Users, Disk Kit, Spanish, 5 license(s), 16 GB, 0.5 GB, CD

Long summary description Microsoft Windows Small Business Server 2003 R2, Standard Edition, ES, CD, 5 Users 5 license(s):

Microsoft Windows Small Business Server 2003 R2, Standard Edition, ES, CD, 5 Users. Software type: Disk Kit, Language version: Spanish, License quantity: 5 license(s). Minimum storage drive space: 16 GB, Minimum RAM: 0.5 GB. Media type: CD. Platform: PC, Minimum processor: 750 MHz

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.