location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HTC TyTN II handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HTC Check ‘HTC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TyTN II
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99HCY160-00
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘HTC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HTC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40789
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2021 12:12:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HTC TyTN II handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7.11 cm (2.8") 240 x 320 pixels
  • - 0.128 GB
  • - 0.4 GHz
  • - GPS (satellite)
  • - Bluetooth
  • - Built-in camera 3 MP
  • - Auto focus Built-in microphone Phone function
  • - Lithium-Ion (Li-Ion) 1350 mAh
  • - Black
Long product name HTC TyTN II handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels Black :
The long product name of HTC TyTN II handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TyTN II
More>>>
Short summary description HTC TyTN II handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels Black:
This short summary of the HTC TyTN II handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

HTC TyTN II, 7.11 cm (2.8"), 240 x 320 pixels, TFT, 0.128 GB, 0.256 GB, 0.4 GHz

Long summary description HTC TyTN II handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels Black:
This is an auto-generated long summary of HTC TyTN II handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels Black based on the first three specs of the first five spec groups.

HTC TyTN II. Display diagonal: 7.11 cm (2.8"), Display resolution: 240 x 320 pixels. Internal memory: 0.128 GB, Flash memory: 0.256 GB. Processor frequency: 0.4 GHz. Keyboard layout: QWERTY

Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 19:24:35
Uk has collected 4 expert reviews for HTC TyTN II handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
trustedreviews.com
Updated:
2014-01-03 19:24:35
There are few devices that impress me enough to consider buying one for myself, but when I first looked at the HTC's follow up to its original keyboard sliding smart phone - the TyTN II - in the late summer I was well and truly bowled over. Here was a pho...
Bottom line Alas, the Orange version of the TyTN II isn't the cheapest smart phone in the world - if you want it on a tariff costing less than an eye-watering £55 per month you'll have to shell out at least £90. That's a lot for a slightly different paintjob - on T-M...
90%