3com logo

3com SuperStack 3 Switch 3870 1-Port 10GBASE-X Module network switch component

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28171
Info modified on:
22 Jun 2018, 00:48:38
Long product name 3com SuperStack 3 Switch 3870 1-Port 10GBASE-X Module network switch component:

SuperStack 3 Switch 3870 1-Port 10GBASE-X Module, XENPAK-based

Short summary description 3com SuperStack 3 Switch 3870 1-Port 10GBASE-X Module network switch component:

3com SuperStack 3 Switch 3870 1-Port 10GBASE-X Module, 10 Gbit/s, Gigabit Ethernet, Wired, IEEE 802.3ae, IEEE 802.3x, IEEE 802.3ad, IEEE 802.1p, IEEE 802.1D, IEEE 802.1Q., 50 W, 366.7 x 340 x 10 mm

Long summary description 3com SuperStack 3 Switch 3870 1-Port 10GBASE-X Module network switch component:

3com SuperStack 3 Switch 3870 1-Port 10GBASE-X Module. Data transfer rate: 10 Gbit/s, Data link protocols: Gigabit Ethernet, Connectivity technology: Wired. Power consumption (typical): 50 W. Dimensions (WxDxH): 366.7 x 340 x 10 mm. I/O ports: 1x 10GBASE-X port, XENPAK

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.