location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

LaCie MOBILE 60 GB/2,5INCH/ FW&USB2.0/4200RPM/8MB/BUS POWERED PORSCHE external hard drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LaCie Check ‘LaCie’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MOBILE 60 GB/2,5INCH/ FW&USB2.0/4200RPM/8MB/BUS POWERED PORSCHE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
300763
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘LaCie’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LaCie: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16489
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Year Limited Warranty
Long product name LaCie MOBILE 60 GB/2,5INCH/ FW&USB2.0/4200RPM/8MB/BUS POWERED PORSCHE external hard drive :
The long product name of LaCie MOBILE 60 GB/2,5INCH/ FW&USB2.0/4200RPM/8MB/BUS POWERED PORSCHE external hard drive. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaCie Mobile Hard Drive, Design by F.A. Porsche 60GB 4200RPM - USB 2.0 & FireWire
More>>>
Short summary description LaCie MOBILE 60 GB/2,5INCH/ FW&USB2.0/4200RPM/8MB/BUS POWERED PORSCHE external hard drive:
This short summary of the LaCie MOBILE 60 GB/2,5INCH/ FW&USB2.0/4200RPM/8MB/BUS POWERED PORSCHE external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.

LaCie MOBILE 60 GB/2,5INCH/ FW&USB2.0/4200RPM/8MB/BUS POWERED PORSCHE, 60 GB, 2.0, 4200 RPM

Long summary description LaCie MOBILE 60 GB/2,5INCH/ FW&USB2.0/4200RPM/8MB/BUS POWERED PORSCHE external hard drive:
This is an auto-generated long summary of LaCie MOBILE 60 GB/2,5INCH/ FW&USB2.0/4200RPM/8MB/BUS POWERED PORSCHE external hard drive based on the first three specs of the first five spec groups.

LaCie MOBILE 60 GB/2,5INCH/ FW&USB2.0/4200RPM/8MB/BUS POWERED PORSCHE. HDD capacity: 60 GB. USB version: 2.0. HDD speed: 4200 RPM

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:30:59
Uk has collected 6 expert reviews for LaCie MOBILE 60 GB/2,5INCH/ FW&USB2.0/4200RPM/8MB/BUS POWERED PORSCHE external hard drive and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
Zdnet.com.au
Updated:
2017-03-01 08:30:58
F.A. Porsche is the first born son of the founder of the sports car company of the same name, and designer of the first Porsche 911. With such a noted history then, its a wonder that his design is really nothing more than a dull silver box. Minimalist...
Good PC and Mac software included, Comes with a carry pouch, Fast transfer speeds...
Bad Only a one year warranty...
Bottom line LaCies latest external hard drive is a winner on price and performance.
80%
eventdv.net
Updated:
2017-03-01 08:30:59
Mac storage specialist LaCie also offers an 80GB "Mobile" Hard Drive, with a sleek design by F.A. Porsche "precision-engineered to deliver the peformance of a race car." Since no one seems to submit race cars for review in EMedia anymore, I cant ve...
0%
v3.co.uk
Updated:
2017-03-01 08:30:59
Lightweight, compact and well priced.
0%
Brand Image Product code Product Stock Price from
LaCie

LaCie Brick Mobile Hard Drive 60GB external hard drive Red
(show image)
301054 Brick Mobile Hard Drive 60GB 0.00
(excl. VAT)
0 (incl. VAT)