Fujitsu logo

Fujitsu Amilo Pro V2000 Cent1600 512MB 60GB MUI 38.4 cm (15.1") 0.5 GB

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34281
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
One year.
Long product name Fujitsu Amilo Pro V2000 Cent1600 512MB 60GB MUI 38.4 cm (15.1") 0.5 GB:

Amilo Pro V2000 PM725 1.6GHz 2*256MB 60GB 15.1"TFT XGA DVD+RW LAN 10 100 WLAN WXP Pro QW US

Fujitsu Amilo Pro V2000 Cent1600 512MB 60GB MUI 38.4 cm (15.1") 0.5 GB:

Fujitsu Siemens Computers presents its basic professional notebook with Intel technology. The AMILO Pro V2000 is a versatile notebook, equally suitable for both occasional users and heavy-duty operation by mobile field sales personnel. The notebook is equipped with all the features you need for mobile computing with an eye-catching design. Enjoy the maximum viewing comfort with its display and an ergonomic keyboard.

Short summary description Fujitsu Amilo Pro V2000 Cent1600 512MB 60GB MUI 38.4 cm (15.1") 0.5 GB:

Fujitsu Amilo Pro V2000 Cent1600 512MB 60GB MUI, 1.6 GHz, 38.4 cm (15.1"), 1024 x 768 pixels, 0.5 GB, 60 GB

Long summary description Fujitsu Amilo Pro V2000 Cent1600 512MB 60GB MUI 38.4 cm (15.1") 0.5 GB:

Fujitsu Amilo Pro V2000 Cent1600 512MB 60GB MUI. Processor frequency: 1.6 GHz. Display diagonal: 38.4 cm (15.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB. Total storage capacity: 60 GB. Weight: 2.9 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.