location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP iPAQ 114 Classic Handheld handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 114.6 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iPAQ
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
100
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPAQ 114 Classic Handheld
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FA982AA#BUN show
Show alternative article codes used in the online market place
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123739
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Oct 2019 18:18:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP iPAQ 114 Classic Handheld handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 114.6 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8.89 cm (3.5") 240 x 320 pixels
  • - 0.064 GB
  • - 0.624 GHz
  • - 1200 mAh
Warranty: standard statement: 1 year pick-up and return service, 90 days technical support for software, may vary by region
Long product name HP iPAQ 114 Classic Handheld handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 114.6 g :
The long product name of HP iPAQ 114 Classic Handheld handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 114.6 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iPAQ 114 Classic Handheld, Marvell PXA310, 64 MB SDRAM
More>>>
HP iPAQ 114 Classic Handheld handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 114.6 g:
The official description of HP iPAQ 114 Classic Handheld handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 114.6 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP iPAQ 100 Classic Handheld is a stylish personal organiser for busy people from all walks of life. Designed to keep your life in balance, this sleek handheld is an affordable companion to your mobile phone.

Short summary description HP iPAQ 114 Classic Handheld handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 114.6 g:
This short summary of the HP iPAQ 114 Classic Handheld handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 114.6 g data-sheet is auto-generated and uses the product title and the first six key specs.

HP iPAQ 114 Classic Handheld, 8.89 cm (3.5"), 240 x 320 pixels, TFT, Touch Screen and Stylus, 65536 colours, 0.064 GB

Long summary description HP iPAQ 114 Classic Handheld handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 114.6 g:
This is an auto-generated long summary of HP iPAQ 114 Classic Handheld handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 114.6 g based on the first three specs of the first five spec groups.

HP iPAQ 114 Classic Handheld. Display diagonal: 8.89 cm (3.5"), Display resolution: 240 x 320 pixels. Internal memory: 0.064 GB. Processor frequency: 0.624 GHz

Display
Display
TFT
Display diagonal *
8.89 cm (3.5")
Display resolution *
240 x 320 pixels
Pointing device
Touch Screen and Stylus
Display number of colours
65536 colours
Memory
Internal memory *
0.064 GB
Memory slots
SDIO high-capacity card slot - for memory expansion
ROM capacity
256 MB
Processor
Processor frequency *
0.624 GHz
Built-in processor
PXA310
GPS Performance
GPS (satellite) *
No
GPS receiver
No integrated GPS
Camera
Built-in camera *
No
Audio
Audio system
Integrated microphone, receiver, speaker and one 3.5 mm 4 pin stereo headphone jack
Audio included
Integrated microphone, receiver, speaker and one 3.5 mm 4 pin stereo headphone jack
Ports & interfaces
I/O ports
1 mini-USB connector for synchronization and charging
Interface
mini-USB
Performance
RFID reader *
No
Barcode reader *
No
Phone function *
No
Software
Bundled software
HP exclusive applications: HP iPAQ Help and Support, HP iPAQ QuickStart Tour, HP iPAQ Setup Assistant, Certificate Enroller, Asset viewer, iPAQ Wireless Manager, HP Photosmart Mobile, Bluetooth Manager; Outlook Mobile (Calendar, Contacts, Messaging, Tasks), Office Mobile (Word Mobile, Excel Mobile, Powerpoint Mobile), Internet Explorer Mobile, Windows Media Player 10 Mobile, Games, Calculator, Audio Recorder, File Manager, MSN Messenger Outlook Mobile (Calendar, Contacts, Messaging, Tasks), Office Mobile (Word Mobile, Excel Mobile, Powerpoint Mobile), Internet Explorer Mobile, Windows Media Player 10 Mobile, Games, Calculator, Audio Recorder, File Manager, MSN Messenger
Power
Power supply type
AC
Battery capacity *
1200 mAh
Battery type
Removable/rechargeable 1200 mAh Lithium-lon
AC adapter output voltage
5 V
AC adapter output current
1 A
Power management
Battery: removable/rechargeable 1200 mAh Lithium-Ion (user changeable)
Power requirements
AC Power - AC Input: 100~240 Vac, 50/60 Hz, AC Input current: 12-17 VA, Output Voltage: 5Vdc (typical), Output Current: 1A (typical) Battery: removable/rechargeable 1200 mAh Lithium-Ion (user changeable)
Weight & dimensions
Weight *
114.6 g
Width
68.9 mm
Depth
13.6 mm
Height
116.7 mm
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-20 - 60 °C
Relative humidity
85
Wireless LAN features
Wireless technology
Integrated WLAN 802.11b/g, Bluetooth 2.0 with EDR
Keyboard
Keyboard type
Options: Bluetooth foldable keyboard
Security
Security management description
No security management
Ergonomics
Ergonomics
5-way navigation with press to activate, 4 programmable keys, voice recorder, 1 power button, 1 reset button
Technical details
Expansion slots
SDIO high-capacity card slot
Multimedia
HP Photosmart Mobile Software, Windows Media Player 10 Mobile
Multimedia connections
HP Photosmart Mobile Software, Windows Media Player 10 Mobile
Size (imperial)
6.88 cm (2.71")
Weight (imperial)
3.86 oz
ROM type
Flash ROM
Source Testseek summary Average rating
Reviews
Updated:
2014-12-31 03:50:44
Uk has collected 8 expert reviews for HP iPAQ 114 Classic Handheld handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 114.6 g and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
itreviews.com
Updated:
2014-12-31 03:50:40
A PDA that doesnt also act as a mobile phone is not everyones cup of tea. But if it is what you are looking for, then the iPAQ 114 Classic is a solid performer. Hewlett Packard - iPAQ 114 Classic price Buy Hewlett Packard iPAQ 114 Classic securely o...
0%
zdnet.co.uk
Updated:
2014-12-31 03:50:44
If you can do without an integrated phone and a camera, the Wi-Fi and Bluetooth equipped iPAQ 114 Classic will represent excellent value for money.
Good Large screen, WiFi and Bluetooth, Carrying case provided, SDHC support (for highcapacity SD cards)...
Bad No integrated phone, No camera, No bundled headset...
Bottom line If you can do without an integrated phone and a camera, the Wi-Fi and Bluetooth equipped iPAQ 114 Classic will represent excellent value for money...
70%
etechreviews.com
Updated:
2014-12-31 03:50:40
Handheld computers like PDAs are slowly getting transformed in to smartphones as they are much more versatile. However, there are companies like HP who are refusing to let go of the former glory and are still trying hard to bring back the good old PDA...
0%
trustedreviews.com
Updated:
2014-12-31 03:50:44
There was once a time when the next HP iPAQ handheld was awaited with great expectancy. At a time when mobile phones were pretty basic, the pocket PC was the ultimate in corporate gimmickry: a place to store all your contacts, calendar info, notes and som...
Bottom line Overall, as a basic Windows Mobile organiser, the iPAQ 114 does hold some appeal. It's not horrendously expensive and has some nice features such as that light sensor, its large readable 3.5in screen, a 3.5mm audio socket and a very quick and responsive p...
60%
Brand Image Product code Product Stock Price from
HP iPAQ Travel Kit handheld mobile computer HP iPAQ Travel Kit handheld mobile computer
(show image)
FB233AA#AC3 iPAQ Travel Kit 0.00
(excl. VAT)
0 (incl. VAT)