location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce Pro WP-4595 DNF Inkjet A4 4800 x 1200 DPI 26 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WP-4595 DNF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB31301BY
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83082
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WorkForce Pro WP-4595 DNF Inkjet A4 4800 x 1200 DPI 26 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 26 ppm
  • - Colour scanning Colour faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 384 MB 333 MHz
  • - 13.8 kg
Long product name Epson WorkForce Pro WP-4595 DNF Inkjet A4 4800 x 1200 DPI 26 ppm :
The long product name of Epson WorkForce Pro WP-4595 DNF Inkjet A4 4800 x 1200 DPI 26 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Inkjet technology, 3pl, 26ppm, 4800 x 1200 dpi, 30000 pages, CIS, Flatbed and duplex ADF, 33.6kbps, USB 2.0, Ethernet, 580 sheets, Duplex, 17W, 13.8kg, 48 dB, 333MHz, LCD Screen, Silver
More>>>
Epson WorkForce Pro WP-4595 DNF Inkjet A4 4800 x 1200 DPI 26 ppm:
The official description of Epson WorkForce Pro WP-4595 DNF Inkjet A4 4800 x 1200 DPI 26 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A high-performance, double-sided business inkjet all-in-one, created for demanding enterprise workgroups, with a universal print driver and a range of emulations expected by IT managers - PCL6 PCL5c and genuine Adobe® PostScript 3.

Easy to integrate into an Enterprise environment
Network-ready for easy sharing, and including PCL6, PCL5c and genuine Adobe® PostScript® 3™ emulations, this top-of-the-range all-in-one printer with fax can easily replace a workgroup laser printer and offer much more, such as double-sided printing, copying, scanning and faxing.

Up to 50% lower running costs
Up to 50% lower cost per page than competitive lasers*1 thanks to high yield individual cartridges, providing up to 3,400 pages each*2. Ink cartridges are the only consumable that needs replacing in the printer – freeing up storage space previously taken up by laser toners, fusers and photoconductors.

Engineered for Business
With a paper capacity of up to 580 sheets spread across 3 paper trays (one is optional), you won’t need to replace your paper type with another when you wish to switch formats. A high print resolution of up to 4800x1200dpi means that businesses get top-quality prints which are water, smudge, highlighter and fade resistant, as they dry instantly thanks to Epson DuraBrite Ultra ink.

Economical and Ecological
ENERGY STAR®-qualified and offering a massive 80% reduction*3 in energy consumption compared to competitive lasers, the WP-4595 DNF provides significant cost and environmental savings.

Print on the move
This printer comes with Epson Connect*4 to meet mobile printing needs, enabling users to print from smartphones and tablet PCs.

Short summary description Epson WorkForce Pro WP-4595 DNF Inkjet A4 4800 x 1200 DPI 26 ppm:
This short summary of the Epson WorkForce Pro WP-4595 DNF Inkjet A4 4800 x 1200 DPI 26 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce Pro WP-4595 DNF, Inkjet, Colour printing, 4800 x 1200 DPI, Colour scanning, A4, Direct printing

Long summary description Epson WorkForce Pro WP-4595 DNF Inkjet A4 4800 x 1200 DPI 26 ppm:
This is an auto-generated long summary of Epson WorkForce Pro WP-4595 DNF Inkjet A4 4800 x 1200 DPI 26 ppm based on the first three specs of the first five spec groups.

Epson WorkForce Pro WP-4595 DNF. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 24 ppm. Maximum copy resolution: 1200 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Direct printing

Printing
Duplex printing mode
Auto
Print resolution black
4800 x 1200 DPI
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Print speed (colour, normal quality, A4/US Letter)
24 ppm
Time to first page (black, normal)
7 s
Time to first page (colour, normal)
9 s
Copying
Copying *
No
Maximum copy resolution *
1200 x 600 DPI
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
A4 / Letter (216 x 297)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, File, USB
Fax
Faxing *
Colour faxing
Fax resolution (black)
200 x 200 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Auto-redialing
Yes
Fax speed dialing (max numbers)
60
Error Correction Mode (ECM)
Yes
Features
Maximum duty cycle *
30000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
Epson ESC/P2, PCL 5c, PostScript 3
Country of origin
China
Input & output capacity
Total number of input trays *
1
Total input capacity *
330 sheets
Total output capacity *
150 sheets
Paper input type
Paper tray, Sheetfed
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
80 sheets
Maximum input capacity
580 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B6
ISO C-series sizes (C0...C9)
C4, C6
Non-ISO print media sizes
Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
10, C4, C6, DL
Paper tray media weight
64 - 256 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Ports & interfaces
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Network printing methods
TCP/IPv4, TCP/IPv6, SNMP v1, HTTP, DHCP, BOOTP, AutoIP, DNS, Bonjour (mDNS), SNTP, SSDP, WSD, LLTD, LLMNR, SLP, ENPC
Performance
Card reader integrated
No
Internal memory *
384 MB
Processor frequency
333 MHz
Sound power level (standby)
48 dB
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
6.35 cm (2.5")
Power
Power consumption (average operating)
17 W
Power consumption (PowerSave)
9 W
Power consumption (standby)
2.4 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
13.8 kg
Packaging data
Package width
522 mm
Package depth
614 mm
Package height
548 mm
Package weight
17.5 kg
Quantity per pack
1 pc(s)
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
168 cm
Products per pallet layer
2 pc(s)
Products per pallet
6 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
168 cm
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
6 pc(s)
Other features
Dimensions (WxDxH)
460 x 420 x 341 mm
Network ready
Yes
Compatible operating systems
Windows 7, Windows Vista, Windows XP SP, Windows XP Professional x64 Edition, Windows Server 2008 R2, Windows Server 2008, Windows Server 2003 Mac OS X 10.4.11, 10.5.x, 10.6.x
All-in-one functions
Fax, Print, Scan
Colour all-in-one functions
Fax, Print, Scan
Connectivity technology
Wired
Full duplex
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 11:35:31
Uk has collected 5 expert reviews for Epson WorkForce Pro WP-4595 DNF Inkjet A4 4800 x 1200 DPI 26 ppm and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-02-14 11:35:30
Epson's WorkForce Pro range of inkjet printers and multifunction peripherals (MFPs) provides an alternative to a laser device for small and growing businesses. We're big fans of the models we've reviewed previously, which are designed with the features...
Bottom line An excellent business multifunction, but its support for print languages adds hugely to the price...
60%
pcadvisor.co.uk
Updated:
2013-02-14 11:35:30
Our previous experience with Epson WorkForce printers such as the WP-4535 DWF have been positive, and they mark Epson’s continued efforts to replace the traditional office laser printer with inkjet technology. While inkjets have generally been unpopul...
Bottom line At £380, the Epson WorkForce Pro WP-4595 is considerably more expensive than the £190 WP-4535. In fact, the latter remains a very appetizing deal at that price. The WP-4595 is a touch expensive, but its superior memory will be ideal for those users who...
80%
alphr.com
Updated:
2014-12-17 04:17:27
Epson's latest inkjet all-in-one may look like a laser, but it's actually an inkjet in disguise. The aim is to offer lower running costs to workgroups needing to print in colour, and on this front the WorkForce Pro WP-4595DNF appears to have succeeded. I...
Bottom line Cheaper to buy and run than a colour laser MFP, but print speeds are slow and output quality is average...
67%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)