location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP GN502ET graphics card NVS 290 GDDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GN502ET
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GN502ET
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8835856375918 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37900
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Jun 2011
Product end of life date
quickspecs (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP GN502ET graphics card NVS 290 GDDR2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVS 290 GDDR2
  • - 2048 x 1536 pixels 64 bit PCI Express x16
  • - DVI-I ports quantity: 1
  • - DirectX version: 10.0 OpenGL version: 2.1
Long product name HP GN502ET graphics card NVS 290 GDDR2 :
The long product name of HP GN502ET graphics card NVS 290 GDDR2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NVIDIA Quadro NVS 290 256MB PCIe x16 DVI
More>>>
HP GN502ET graphics card NVS 290 GDDR2:
The official description of HP GN502ET graphics card NVS 290 GDDR2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The NVIDIA Quadro NVS 290 (256 MB Dual Head) PCIe Graphics card is a low profile, dual-head graphics card delivering next-generation multi-display capabilities to professional 2D applications.

Short summary description HP GN502ET graphics card NVS 290 GDDR2:
This short summary of the HP GN502ET graphics card NVS 290 GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

HP GN502ET, NVS 290, GDDR2, 64 bit, 2048 x 1536 pixels, PCI Express x16

Long summary description HP GN502ET graphics card NVS 290 GDDR2:
This is an auto-generated long summary of HP GN502ET graphics card NVS 290 GDDR2 based on the first three specs of the first five spec groups.

HP GN502ET. Graphics processor: NVS 290. Graphics card memory type: GDDR2, Memory bus: 64 bit. Maximum resolution: 2048 x 1536 pixels. DirectX version: 10.0, OpenGL version: 2.1. Interface type: PCI Express x16. Cooling type: Passive

Processor
Graphics processor *
NVS 290
Maximum resolution *
2048 x 1536 pixels
Graphics card RAMDAC
400 MHz
Memory
Graphics card memory type *
GDDR2
Memory bus *
64 bit
Memory bandwidth (max)
6.4 GB/s
Ports & interfaces
Interface type *
PCI Express x16
DVI-I ports quantity *
1
Performance
DirectX version *
10.0
OpenGL version *
2.1
Design
Cooling type *
Passive
Other features
Mac compatibility
No