location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ProSafe 24Port 10/100 Smart Switch Managed Power over Ethernet (PoE) Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProSafe 24Port 10/100 Smart Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FS728TP
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 179167
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR ProSafe 24Port 10/100 Smart Switch Managed Power over Ethernet (PoE) Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 24
  • - 1000BASE-T, 100BASE-TX, 10BASE-T
  • - MAC address table: 8000 entries
  • - Power over Ethernet (PoE)
Long product name NETGEAR ProSafe 24Port 10/100 Smart Switch Managed Power over Ethernet (PoE) Blue :
The long product name of NETGEAR ProSafe 24Port 10/100 Smart Switch Managed Power over Ethernet (PoE) Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PROSAFE 24-PORT 10/100 SMART SWITCH WITH 4 GIGABIT PORTS AND 24 POE PORTS
More>>>
NETGEAR ProSafe 24Port 10/100 Smart Switch Managed Power over Ethernet (PoE) Blue:
The official description of NETGEAR ProSafe 24Port 10/100 Smart Switch Managed Power over Ethernet (PoE) Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Full 24-port PoE Solution Plus Easy Browser-based Management
NETGEAR ProSafe Smart Switches fill the gap between unmanaged and fully managed switches. The family of ProSafe Smart Switches is designed for growing businesses that want control over their network without the cost and complexity of a full Layer 2/Layer 3 management implementation. This PoE-capable Smart Switch, the FS728TP, provides power and data using built-in IEEE 802.3af PoE on all 24 ports. In addition, the FS728TP offers an intuitive Webbased management tool for quick and easy deployment and configuration making it ideal for deploying access points, VoIP phones and IP-based surveillance cameras. This switch is equipped with highly advanced features such as access control lists (ACL), 802.1x port authentication, enhanced QoS, rate limiting and IGMP snooping among others to provide a small and medium-sized business with a network that is geared for growth while providing scalability and reliability. With the utility of 24 10/100 Mbps ports, four copper 10/100/1000 Mbps ports and two combination (copper/hot-swappable small form-factor pluggable (SFP)) Gigabit ports for optional fiber connectivity, growing business networks, classrooms and workgroups can benefit from superior performance and keep up with expanding network needs. This high-performing switch features a non-blocking wire-speed architecture with an 12.8 Gbps switching capacity for maximum data throughput. All 28 RJ-45 ports automatically negotiate to the highest speed and support Auto Uplink™ technology to make the right link.

Full-featured, Flexible Power over Ethernet (PoE)
With a total power budget of 195 Watts, customers can choose to plug in up to 24 Ethernet or Fast Ethernet devices and mix in up to 24 802.3af IP-based devices. Power-over-Ethernet (PoE), optimizes the installation and power management of network devices such as wireless access points (AP), Voice over IP (VoIP) phones, and IP-based surveillance cameras. Power-over-Ethernet (IEEE 802.3af) capabilities reduce installation time and costs for many new network productivity devices. Free your wireless AP deployments and IP cameras from the restrictions of power outlet proximity using a standard Cat 5 UTP cable. Enable uninterruptible power supply for all your PoE devices by powering your switch from a UPS device.

Advanced Security
These switches also provide advanced features that provide more robust security to the SMBs. These include:
-802.1x for authentication.
-ACL filtering to permit or deny traffic based on MAC and IP addresses.

Advanced Quality of Service
Priority queuing ensures high-priority traffic gets delivered efficiently, even during congestion from high traffic bursts. Companies implementing network telephony or video conferencing, for example, need to be able to prioritize such voice and video traffic and other real-time applications over less latency-sensitive traffic to ensure reliability and quality. The ability to prioritize traffic ensures quality of latency-sensitive services and applications despite increasing traffic loads. The ProSafe FS728TP provides several advanced QoS features:
-802.1p based prioritization.
-Layer 3-based (DSCP) prioritization.
-Rate limiting.

“Smart” Management Features
Manage all ProSafe Smart Switches as from an easy-to-use Web console that can be used to configure all features, as well as monitor and trouble-shoot. These switches also have SNMP (v1, 2 and 3) to collect and track data to monitor the network health, as well as manage devices, and more easily enforce critical IT controls and policies. SNMP v2c is most commonly deployed, as it provides better reporting capabilities than SNMP v1. Companies interested in more robust security may opt for SNMP v3, which provides data encryption.

All ProSafe Smart Switches provide world-class reliability with a Lifetime Warranty and optional ProSupport Maintenance Packages. These switches are optimized for ProSafe Network Management Software (NMS100) and works with other SNMP-based management software.

Short summary description NETGEAR ProSafe 24Port 10/100 Smart Switch Managed Power over Ethernet (PoE) Blue:
This short summary of the NETGEAR ProSafe 24Port 10/100 Smart Switch Managed Power over Ethernet (PoE) Blue data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR ProSafe 24Port 10/100 Smart Switch, Managed, Full duplex, Power over Ethernet (PoE)

Long summary description NETGEAR ProSafe 24Port 10/100 Smart Switch Managed Power over Ethernet (PoE) Blue:
This is an auto-generated long summary of NETGEAR ProSafe 24Port 10/100 Smart Switch Managed Power over Ethernet (PoE) Blue based on the first three specs of the first five spec groups.

NETGEAR ProSafe 24Port 10/100 Smart Switch. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 8000 entries. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z. Power over Ethernet (PoE)

Management features
Switch type *
Managed
Quality of Service (QoS) support
Yes
MIB support
RFC 1213 MIB II
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Gigabit Ethernet (copper) ports quantity
4
Network
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
Copper ethernet cabling technology
1000BASE-T, 100BASE-TX, 10BASE-T
Port mirroring
Yes
Full duplex
Yes
Flow control support
Yes
Link aggregation
Yes
Broadcast storm control
Yes
Data transmission
MAC address table *
8000 entries
Maximum data transfer rate
1 Gbit/s
Jumbo frames support
Yes
Multicast features
Multicast support
Yes
Design
Product colour
Blue
Certification
CE, FCC 15 A, VCCI A, C-Tick
Power
Power consumption (typical)
225 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 3000 m
Weight & dimensions
Weight
3.6 kg
Other features
Dimensions (WxDxH)
43.2 x 440 x 257 mm
Connectivity technology
Wired
Bandwidth
12.8 Gbit/s
Power requirements
100-240V AC/50-60-Hz
Authentication method
RADIUS
Wi-Fi
No
Connectivity LEDs
Yes
Brand Image Product code Product Stock Price from
NETGEAR ProSafe FS752TP Managed Power over Ethernet (PoE) NETGEAR ProSafe FS752TP Managed Power over Ethernet (PoE)
(show image)
FS752TP-100EUS ProSafe FS752TP 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe™ 48 Port 10/100 Stackable Smart Switch + 4 Gigabit Ports NETGEAR ProSafe™ 48 Port 10/100 Stackable Smart Switch + 4 Gigabit Ports
(show image)
FS752TS ProSafe™ 48 Port 10/100 Stackable Smart Switch + 4 Gigabit Ports 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe™ 24 Port 10/100 Stackable Smart Switch + 4 Gigabit Ports NETGEAR ProSafe™ 24 Port 10/100 Stackable Smart Switch + 4 Gigabit Ports
(show image)
FS728TS ProSafe™ 24 Port 10/100 Stackable Smart Switch + 4 Gigabit Ports 0.00
(excl. VAT)
0 (incl. VAT)