Kodak logo

Kodak EasyShare V803 + SD 1GB 1/1.8" 8 MP CCD Black

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24180
Info modified on:
04 Apr 2019, 08:25:05
Warranty:
one year
Long product name Kodak EasyShare V803 + SD 1GB 1/1.8" 8 MP CCD Black:

EasyShare V803 + SD 1GB, 8.0 MP, 3x optical zoom, black

Short summary description Kodak EasyShare V803 + SD 1GB 1/1.8" 8 MP CCD Black:

Kodak EasyShare V803 + SD 1GB, 8 MP, 1/1.8", CCD, 3x, 141.5 g, Black

Long summary description Kodak EasyShare V803 + SD 1GB 1/1.8" 8 MP CCD Black:

Kodak EasyShare V803 + SD 1GB. Megapixel (approx.): 8 MP, Image sensor size: 1/1.8", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 2.8 - 4.9 mm. Display diagonal: 6.35 cm (2.5"). Internal memory: 32 MB. PictBridge. Weight: 141.5 g. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.