Canon logo

Canon Digital IXUS 75 1/2.5" Compact camera 7.1 MP CCD 3072 x 2304 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144558
Info modified on:
07 Mar 2024, 15:34:52
Long product name Canon Digital IXUS 75 1/2.5" Compact camera 7.1 MP CCD 3072 x 2304 pixels Black:

Digital IXUS 75

Canon Digital IXUS 75 1/2.5" Compact camera 7.1 MP CCD 3072 x 2304 pixels Black:

Unique design
The Digital IXUS 75’s chic metallic finish is offset by a distinctive black ring around the lens. The Touch Control Dial provides fingertip control while allowing the camera to maintain a seductively slim profile.

7.1 Megapixels
A 7.1 Megapixel CCD sensor captures every scene with razor-sharp detail, for photo quality prints up to poster size.

Ultra compact 3x optical zoom
An Ultra-High Refractive Index Aspherical (UA) 3x optical zoom lens delivers crystal-clear performance in an exceptionally compact form.

DIGIC III with iSAPS
Canon's DIGIC III processor provides lightning quick responses, superb image quality and advanced noise reduction for sharper, clearer images. iSAPS technology analyses each scene to optimise key camera settings even before a shot is taken.

Face Detection AF/AE/FE
Face Detection AF/AE/FE ensures superb people shots by automatically detecting the subjects in the frame and selecting the optimum focus, exposure and flash settings. My Category tags each image based on face detection and shooting mode for easy navigation, printing, deleting and more.

Red-Eye Correction
During playback Face Detection Technology allows you to quickly and accurately correct red-eye.

Huge 3.0" LCD
Compose and review your shots in rich, vivid detail: the huge PureColor LCD offers superior colour reproduction and sharp resolution (230,000 pixels). An anti-glare, scratch-resistant coating adds extra protection against knocks and scrapes.

Sharp low-light shooting
Shoot clear, bright images in dim conditions with ISO 1600 - ideal for parties and restaurants or where flash photography is not allowed. Use Auto ISO Shift to avoid image blur with the touch of a button whenever camera shake is predicted.

Shooting modes and My Colors
Choose from 17 shooting modes including a range of Special Scene modes, optimised for specific shooting situations. Apply in-camera colour effects to images and movies with My Colors.

Movies
Shoot VGA movies with sound at 30fps. Use the Time Lapse Movie function to capture changing scenes - a flower’s bloom, drifting clouds or a bustling city street - for accelerated playback as smooth video clips.

Shortcut and Playback buttons
Get one-touch access to your favourite controls with the customisable Shortcut button. Use the dedicated Playback button to switch instantly between Shooting mode and Playback mode.

Short summary description Canon Digital IXUS 75 1/2.5" Compact camera 7.1 MP CCD 3072 x 2304 pixels Black:

Canon Digital IXUS 75, 7.1 MP, 3072 x 2304 pixels, 1/2.5", CCD, 3x, Black

Long summary description Canon Digital IXUS 75 1/2.5" Compact camera 7.1 MP CCD 3072 x 2304 pixels Black:

Canon Digital IXUS 75. Camera type: Compact camera, Megapixel (approx.): 7.1 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3072 x 2304 pixels. Optical zoom: 3x, Digital zoom: 4x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 7.62 cm (3"). Internal memory: 32 MB. PictBridge. Weight: 130 g. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.