location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XE102
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XE102-100FSS
Category:
With a bridge you can connect different types of networks, e.g. a wireless network and an Ethernet network. A repeater expands the reach of your wireless network, which comes in handy if you have a bad or slow connection in some remote corners of your home or office.
Bridges & Repeaters Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97496
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name NETGEAR XE102 :
The long product name of NETGEAR XE102. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wall Plugged Ethernet Bridge XE102
More>>>
NETGEAR XE102:
The official description of NETGEAR XE102 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Extends home networks by using existing electrical wires (requires 2 units, sold separately).
Delivers up to 14 Mpbs wired speed.
Simple plug-and-play installation.

Turns Any Electrical Outlet into a Home Network Connection
- Extends home networks by using existing electrical wires (requires 2 units, sold separately)
- Delivers up to 14 Mpbs wired speed
- Simple plug-and-play installation

Features
- Turns electrical sockets into a home network/Internet connection
- Simply pug one XE102 into your router and a second XE102 into the device you wish to network
- Encryption ensures privacy and security

Plug-and-play connection of a Powerline Network
For a simple way to bring the Internet to any room, look no further than NETGEAR’s Powerline Ethernet Adapter. It plugs into an electrical outlet and uses your existing electrical wiring to give your entire household access to your Cable/DSL connection. With no expensive new wiring or cabling to install, you can surf the Web, join in online gaming, send and receive e-mail, and share files and printers, all from different rooms at the same time. The XE102 Powerline Ethernet Adapter is quick to install and plugs right into a wall outlet, reducing clutter and saving valuable desk space. Designed for ease of use, it has new, easy-to-read icon LEDs, and protects your network communications from eavesdroppers and hackers, while not increasing your electricity bill.

Outlets must be electrically connected in order for Powerline devices to provide a network connection between them.

Short summary description NETGEAR XE102:
This short summary of the NETGEAR XE102 data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR XE102, IEEE 802.3, 10Base-T(X), Wired, 210 - 230V @ 50-60 Hz, 0 - 40 °C, 10 - 90%

Long summary description NETGEAR XE102:
This is an auto-generated long summary of NETGEAR XE102 based on the first three specs of the first five spec groups.

NETGEAR XE102. Networking standards: IEEE 802.3, Cabling technology: 10Base-T(X). Connectivity technology: Wired. Power requirements: 210 - 230V @ 50-60 Hz. Dimensions (WxDxH): 99.4 x 46.6 x 73 mm, Weight: 224 g. Electromagnetic emissions: FCC Part 15 Class B

Network
Networking standards
IEEE 802.3
Cabling technology
10Base-T(X)
Ports & interfaces
Connectivity technology
Wired
Features
Connectivity LEDs
Yes
Power
Power requirements
210 - 230V @ 50-60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Certificates
Electromagnetic emissions
FCC Part 15 Class B
Weight & dimensions
Dimensions (WxDxH)
99.4 x 46.6 x 73 mm
Weight
224 g
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:48:43
Uk has collected 3 expert reviews for NETGEAR XE102 and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
pcmag.com
Updated:
2011-10-04 00:48:43
Specs: Device Type: Wireless USB Adapter...
80%