HP logo

HP 4GB ( 2 x 2GB) FBD PC2-5300 memory module 2 x 2 GB DDR2 667 MHz

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65973
Info modified on:
07 Nov 2017, 04:12:23
Long product name HP 4GB ( 2 x 2GB) FBD PC2-5300 memory module 2 x 2 GB DDR2 667 MHz:

4GB ( 2 x 2GB) FBD PC2-5300

Short summary description HP 4GB ( 2 x 2GB) FBD PC2-5300 memory module 2 x 2 GB DDR2 667 MHz:

HP 4GB ( 2 x 2GB) FBD PC2-5300, 4 GB, 2 x 2 GB, DDR2, 667 MHz

Long summary description HP 4GB ( 2 x 2GB) FBD PC2-5300 memory module 2 x 2 GB DDR2 667 MHz:

HP 4GB ( 2 x 2GB) FBD PC2-5300. Internal memory: 4 GB, Memory layout (modules x size): 2 x 2 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.