location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen Laptop Sleeve 15 inch 40.6 cm (16") Sleeve case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laptop Sleeve 15 inch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNELS15
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77799
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BakkerElkhuizen Laptop Sleeve 15 inch 40.6 cm (16") Sleeve case
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case 40.6 cm (16")
  • - Neoprene
  • - Shoulder strap
  • - 300 g
Long product name BakkerElkhuizen Laptop Sleeve 15 inch 40.6 cm (16") Sleeve case :
The long product name of BakkerElkhuizen Laptop Sleeve 15 inch 40.6 cm (16") Sleeve case. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16", Neoprene, Black
More>>>
BakkerElkhuizen Laptop Sleeve 15 inch 40.6 cm (16") Sleeve case:
The official description of BakkerElkhuizen Laptop Sleeve 15 inch 40.6 cm (16") Sleeve case as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Mobile: lightweight, suitable for laptop of 16"
- Sustainable: detachable shoulder strap.
- Comfort: Shock-absorbing parts and optimum laptop protection
- Material: Neoprene
- Colour: Black with red stitching

Short summary description BakkerElkhuizen Laptop Sleeve 15 inch 40.6 cm (16") Sleeve case:
This short summary of the BakkerElkhuizen Laptop Sleeve 15 inch 40.6 cm (16") Sleeve case data-sheet is auto-generated and uses the product title and the first six key specs.

BakkerElkhuizen Laptop Sleeve 15 inch, Sleeve case, 40.6 cm (16"), Shoulder strap, 300 g

Long summary description BakkerElkhuizen Laptop Sleeve 15 inch 40.6 cm (16") Sleeve case:
This is an auto-generated long summary of BakkerElkhuizen Laptop Sleeve 15 inch 40.6 cm (16") Sleeve case based on the first three specs of the first five spec groups.

BakkerElkhuizen Laptop Sleeve 15 inch. Case type: Sleeve case, Maximum screen size: 40.6 cm (16"), Shoulder strap. Weight: 300 g

Features
Maximum screen size *
40.6 cm (16")
Case type *
Sleeve case
Material *
Neoprene
Shoulder strap
Yes
Weight & dimensions
Weight
300 g
Other features
Dimensions (WxDxH)
360 x 290 x 50 mm