location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen PenClic Mouse Corded

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PenClic Mouse Corded
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNEPCC
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116029
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BakkerElkhuizen PenClic Mouse Corded
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2400 DPI Black
  • - Scroll type: Wheel Buttons quantity: 5
  • - 1.6 m
Long product name BakkerElkhuizen PenClic Mouse Corded :
The long product name of BakkerElkhuizen PenClic Mouse Corded. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wired, 800 - 1200 - 2400 dpi, 5 Buttons, Scroll Wheel, Cable 1.6m, Black, 32g
More>>>
BakkerElkhuizen PenClic Mouse Corded:
The official description of BakkerElkhuizen PenClic Mouse Corded as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ergonomic: Pengrip enables an relaxed and natural working position

Precise: just as precise as with a pen

Handy: 5 buttons and scroll wheel

Adjustable cursor speed: 800 - 1200 - 2400 dpi

Cable length: 160 cm

Short summary description BakkerElkhuizen PenClic Mouse Corded:
This short summary of the BakkerElkhuizen PenClic Mouse Corded data-sheet is auto-generated and uses the product title and the first six key specs.

BakkerElkhuizen PenClic Mouse Corded, 2400 DPI, Black

Long summary description BakkerElkhuizen PenClic Mouse Corded:
This is an auto-generated long summary of BakkerElkhuizen PenClic Mouse Corded based on the first three specs of the first five spec groups.

BakkerElkhuizen PenClic Mouse Corded. Movement resolution: 2400 DPI, Buttons quantity: 5, Scroll type: Wheel. Product colour: Black

Mouse
Number of scroll wheels
1
Movement resolution *
2400 DPI
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
5
Button functions
Back, DPI switch, Forward
Keypad integrated
No
Design
Product colour *
Black
Ergonomics
Cable length
1.6 m
Weight & dimensions
Weight
32 g
Other features
Mouse dimensions (WxDxH)
60 x 45 x 140 mm
Number of products included
1 pc(s)
Connectivity technology
Wired
Brand Image Product code Product Stock Price from
BakkerElkhuizen PenClic Mouse Wireless BakkerElkhuizen PenClic Mouse Wireless
(show image)
BNEPCW PenClic Mouse Wireless 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen Evoluent4 Mouse (Right Hand) BakkerElkhuizen Evoluent4 Mouse (Right Hand)
(show image)
BNEEVR4 Evoluent4 Mouse (Right Hand) 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen DXT 2 Precision mouse Office Ambidextrous USB Type-A Laser 2000 DPI BakkerElkhuizen DXT 2 Precision mouse Office Ambidextrous USB Type-A Laser 2000 DPI
(show image)
BNEDXT DXT 2 Precision Mouse 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen Evoluent4 mouse Office Left-hand Laser 2600 DPI BakkerElkhuizen Evoluent4 mouse Office Left-hand Laser 2600 DPI
(show image)
BNEEVL4 Evoluent4 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)