location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen Backpack Trolley Flex 39.1 cm (15.4") Trolley case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Backpack Trolley Flex
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNEBTF
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90785
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name BakkerElkhuizen Backpack Trolley Flex 39.1 cm (15.4") Trolley case Black :
The long product name of BakkerElkhuizen Backpack Trolley Flex 39.1 cm (15.4") Trolley case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Backpack Trolley Flex, 14 - 15.4'', Black
More>>>
BakkerElkhuizen Backpack Trolley Flex 39.1 cm (15.4") Trolley case Black:
The official description of BakkerElkhuizen Backpack Trolley Flex 39.1 cm (15.4") Trolley case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Light weight: suitable for laptops of 14" to 15.4".
- Multifunctional: combination of backpack and trolley
- Practical: wheels are covered in backpack-modus
- Space: various useful storage pockets
- Design: smart telescopic tube, nice finish

Short summary description BakkerElkhuizen Backpack Trolley Flex 39.1 cm (15.4") Trolley case Black:
This short summary of the BakkerElkhuizen Backpack Trolley Flex 39.1 cm (15.4") Trolley case Black data-sheet is auto-generated and uses the product title and the first six key specs.

BakkerElkhuizen Backpack Trolley Flex, Trolley case, 39.1 cm (15.4"), 2.4 kg

Long summary description BakkerElkhuizen Backpack Trolley Flex 39.1 cm (15.4") Trolley case Black:
This is an auto-generated long summary of BakkerElkhuizen Backpack Trolley Flex 39.1 cm (15.4") Trolley case Black based on the first three specs of the first five spec groups.

BakkerElkhuizen Backpack Trolley Flex. Case type: Trolley case, Maximum screen size: 39.1 cm (15.4"). Weight: 2.4 kg

Features
Maximum screen size *
39.1 cm (15.4")
Case type *
Trolley case
Product main colour *
Black
Weight & dimensions
Weight
2.4 kg
Other features
Dimensions (WxDxH)
330 x 255 x 565 mm
Minimum screen size
35.6 cm (14")
Brand Image Product code Product Stock Price from
BakkerElkhuizen Laptop Trolley TR15 BakkerElkhuizen Laptop Trolley TR15
(show image)
BNETR15 Laptop Trolley TR15 0.00
(excl. VAT)
0 (incl. VAT)