location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen Universal QC CPU Holder

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Universal QC CPU Holder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNECPUQC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717399994415
Category:
Object which supports a CPU (Central Processing Unit in a computer) and holds it in place.
CPU Holders Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140334
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Nov 2023 10:54:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BakkerElkhuizen Universal QC CPU Holder
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Desk-mounted CPU holder Universal 15 kg
  • - Grey
  • - Material: Steel
Long product name BakkerElkhuizen Universal QC CPU Holder :
The long product name of BakkerElkhuizen Universal QC CPU Holder. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Universal QC, 40-125(width) x 225-435 (height) mm
More>>>
BakkerElkhuizen Universal QC CPU Holder:
The official description of BakkerElkhuizen Universal QC CPU Holder as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Prolongs the life of your computer and creates more leg room.

The Universal QC holds your desktop computer or thin client securely under your desk. Make a distance between the computer and the floor and reduce the risk of damage or dusting. The CPU holder is compact, inconspicuous and holds the computer on the underside of your desk, which creates more space for storage items or your legs. This CPU holder is easy to assemble thanks to the smart quick-adjusting 'ratchet control' system. With the Universal QC your computer is stably housed, you have more space, and your desk looks more tidy up.

Saves valuable work space.
The Universal QC positions your computer hidden under the desk. If you had to put your computer on the desk before, then you have from now on more free space on the desk surface and it looks tidier. In addition, valuable work space is saved and the legroom is increased.

Smart quick-adjusting system.
Thanks to the smart quick-adjusting 'ratchet control' system the Universal QC is easy to assemble. With the supplied mounting hardware the CPU holder can be stable assembled.

Easily accessible.
With the Universal QC you can still conveniently access power on/off switches, CDs and USB ports. In addition, the permanent all-round ventilation protects the computer from damage due to overheating.

One size fits all.
The Universal QC can be used for a wide range of computers, e.g. for desktop computers or thin clients. Thanks to the adjustment ranges you can make this CPU holder suitable for almost every device. The width range is between 25 mm to 40 mm and the height range between 225 mm to 435 mm. The load capacity is up to 15 kg. It is important to choose a holder of the right size and load capacity.

Short summary description BakkerElkhuizen Universal QC CPU Holder:
This short summary of the BakkerElkhuizen Universal QC CPU Holder data-sheet is auto-generated and uses the product title and the first six key specs.

BakkerElkhuizen Universal QC CPU Holder, Desk-mounted CPU holder, Universal, 15 kg, Grey, Steel, 223 mm

Long summary description BakkerElkhuizen Universal QC CPU Holder:
This is an auto-generated long summary of BakkerElkhuizen Universal QC CPU Holder based on the first three specs of the first five spec groups.

BakkerElkhuizen Universal QC CPU Holder. Type: Desk-mounted CPU holder, Recommended chassis type: Universal, Maximum weight capacity: 15 kg. Width: 223 mm, Depth: 185 mm, Height: 106 mm

Increases life time.
Increases life time.

With the Universal QC you can hang your computer with a distance to the floor and this guarantees less damage on the computer due to floor vibrations and less dusting. Cleaning the floor isn't a problem either, since you don't have to move it. This ensures an optimal protection for the computer.

Features
Type *
Desk-mounted CPU holder
Recommended chassis type *
Universal
Maximum weight capacity *
15 kg
Product colour
Grey
Material
Steel
Cable management
No
Weight & dimensions
Width
223 mm
Depth
185 mm
Weight & dimensions
Height
106 mm
Weight
1.8 kg
Package weight
1.91 kg
Technical details
Package depth
330 mm
Package height
130 mm
Package width
190 mm
Logistics data
Harmonized System (HS) code
84733080
Brand Image Product code Product Stock Price from
BakkerElkhuizen Fix Slide Rotate Desk-mounted CPU holder Silver BakkerElkhuizen Fix Slide Rotate Desk-mounted CPU holder Silver
(show image)
BNECPUFIXR Fix Slide Rotate 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen Fix Desk-mounted CPU holder Silver BakkerElkhuizen Fix Desk-mounted CPU holder Silver
(show image)
BNECPUFIX Fix 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)