location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen Fix Desk-mounted CPU holder Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fix
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNECPUFIX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717399995337
Category:
Object which supports a CPU (Central Processing Unit in a computer) and holds it in place.
CPU Holders Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151435
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Nov 2023 18:48:50
The date of the most recent change of this product data-sheet in Icecat.
BakkerElkhuizen BNECPUFIX user manual (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
BakkerElkhuizen BNECPUFIX user manual (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points BakkerElkhuizen Fix Desk-mounted CPU holder Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Desk-mounted CPU holder Universal 40 kg
  • - Silver
  • - Material: Steel, Textile
Long product name BakkerElkhuizen Fix Desk-mounted CPU holder Silver :
The long product name of BakkerElkhuizen Fix Desk-mounted CPU holder Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fix, 152 x 350 x 87 mm, 900 g, Basic
More>>>
BakkerElkhuizen Fix Desk-mounted CPU holder Silver:
The official description of BakkerElkhuizen Fix Desk-mounted CPU holder Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fix

The optimal protection for the computer and more space.

The CPU Holder (Fix or Slide Rotate) hangs your desktop computer under your desk and you win more space on your desk surface or on the floor under your desk. You not only increase your space, you can also protect the desktop computer from dust and floor vibrations, and makes it therefore much more durable. The CPU Holder Fix is easy to adjust with its straps and the installation does not require much effort. With the CPU Holder Fix you can increase the product life time of your desktop computer, save valuable work space and increases the space for your legs.

Maximise your workspace.
With the CPU Holder Fix you can easily mount your desktop computer under your desk. This creates more space on your desk and it keeps your work surface clutter free. If your desktop computer was placed before on the floor, you win more space under your desk and you can use the additional floor space for other equipment, or for storage or just for your legs.

Short summary description BakkerElkhuizen Fix Desk-mounted CPU holder Silver:
This short summary of the BakkerElkhuizen Fix Desk-mounted CPU holder Silver data-sheet is auto-generated and uses the product title and the first six key specs.

BakkerElkhuizen Fix, Desk-mounted CPU holder, Universal, 40 kg, Silver, Steel, Textile, Screw

Long summary description BakkerElkhuizen Fix Desk-mounted CPU holder Silver:
This is an auto-generated long summary of BakkerElkhuizen Fix Desk-mounted CPU holder Silver based on the first three specs of the first five spec groups.

BakkerElkhuizen Fix. Type: Desk-mounted CPU holder, Recommended chassis type: Universal, Maximum weight capacity: 40 kg. Width: 350 mm, Depth: 152 mm, Height: 87 mm. Manual languages (ISO 639 format): English

Extend the product life.
Extend the product life.

A desktop computer is often placed on the floor under the desk and this can cause a lot of dust to accumulate in the desktop computer. With the CPU Holder Fix you can increase the lifetime of your computer by reducing the intake of dust and dirt from the floors. Also floor vibrations are minimised and there is no need to move the computer when the floor needs to be cleaned.

Easy to adjust.
Easy to adjust.

You can easily adjust the width and depth of the straps of the CPU Holder fix. Suitable are different desktop and tower PCs for a maximum load capacity of 40 kg and setting range of 1500 mm. Please check the dimensions carefully to ensure compatibility.

Easy installation.
Easy installation.

All necessary mounting hardware is provided with the CPU Holder Fix. Attaching the computer to the holder is quick and easy. The sturdy design ensures sufficient support for securing your computer to the underside of your desk.

Two versions
Two versions

There are two versions. The Fix version is fixed to the desk and cannot be pulled forward. The other version, the Slide Rotate, slides the computer in and out of the desk smoothly (400 mm rail).

Features
Type *
Desk-mounted CPU holder
Recommended chassis type *
Universal
Maximum weight capacity *
40 kg
Product colour
Silver
Material
Steel, Textile
Mounting type
Screw
Weight & dimensions
Width
350 mm
Depth
152 mm
Height
87 mm
Weight
900 g
Package weight
1 kg
Packaging content
Adjustable strap
Yes
Number of adjustable straps
2
Manual
Yes
Quantity
1
Manual languages (ISO 639 format)
English
Technical details
Package depth
357 mm
Package height
47 mm
Package width
100 mm
Logistics data
Harmonized System (HS) code
84733080
Brand Image Product code Product Stock Price from
BakkerElkhuizen Universal QC CPU Holder BakkerElkhuizen Universal QC CPU Holder
(show image)
BNECPUQC Universal QC CPU Holder 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)