location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen Evo II Chrome Desk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Evo II
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNEEVOII
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78109
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BakkerElkhuizen Evo II Chrome Desk
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 9 kg
  • - Number of displays supported: 1
  • - Mounting type: Desk
  • - Maximum VESA mount: 100 x 100 mm
  • - Height adjustment
  • - Chrome
Long product name BakkerElkhuizen Evo II Chrome Desk :
The long product name of BakkerElkhuizen Evo II Chrome Desk. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.7 - 9.0 kg, VESA 75/100mm
More>>>
BakkerElkhuizen Evo II Chrome Desk:
The official description of BakkerElkhuizen Evo II Chrome Desk as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Ergonomic: effortless motion and adjustment to move monitor in desired position
- Quick and easy: Quick-install with VESA standard 75/100
- No cables in sight: advanced cable management
- Mounting: clamp (range 0-30 mm) and standard also with bolt through available with a large clamp with range of 55 mm max.
- Environmentally-friendly: for 99% recyclable.
- Carrying capacity: 2.7 - 9.0 kg

Short summary description BakkerElkhuizen Evo II Chrome Desk:
This short summary of the BakkerElkhuizen Evo II Chrome Desk data-sheet is auto-generated and uses the product title and the first six key specs.

BakkerElkhuizen Evo II , 9 kg, 75 x 75 mm, 100 x 100 mm, Height adjustment, Chrome

Long summary description BakkerElkhuizen Evo II Chrome Desk:
This is an auto-generated long summary of BakkerElkhuizen Evo II Chrome Desk based on the first three specs of the first five spec groups.

BakkerElkhuizen Evo II . Maximum weight capacity: 9 kg, Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment. Product colour: Chrome

Mounting
Maximum weight capacity *
9 kg
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Number of displays supported *
1
Mounting type *
Desk
Ergonomics
Height adjustment
Yes
Design
Product colour *
Chrome
Weight & dimensions
Width
226 mm
Depth
110 mm
Height
246 mm
Weight
3.3 kg