BakkerElkhuizen logo

BakkerElkhuizen Goldtouch Travel Go2 Wired keyboard Office USB QWERTY UK English Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143472
Info modified on:
07 Nov 2023, 14:07:15
Warranty:
5 Years
Long product name BakkerElkhuizen Goldtouch Travel Go2 Wired keyboard Office USB QWERTY UK English Black:

Goldtouch Travel Go2 Wired, 1.55 m, USB, 500 g, UK EN

BakkerElkhuizen Goldtouch Travel Go2 Wired keyboard Office USB QWERTY UK English Black:

Goldtouch Travel Go2 Wired
This Wired split keyboard is foldable and has a compact size, folded as well as unfolded. You can take the Goldtouch Travel Go2 everywhere to work ergonomically.

The Goldtouch Travel Go2 is an ergonomic split keyboard, which can be slightly adjusted in its inclination angle up to 30 degrees and guarantees a stable set-up.

Short summary description BakkerElkhuizen Goldtouch Travel Go2 Wired keyboard Office USB QWERTY UK English Black:

BakkerElkhuizen Goldtouch Travel Go2 Wired, Mini, Wired, USB, Scissor key switch, QWERTY, Black

Long summary description BakkerElkhuizen Goldtouch Travel Go2 Wired keyboard Office USB QWERTY UK English Black:

BakkerElkhuizen Goldtouch Travel Go2 Wired. Keyboard form factor: Mini. Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Scissor key switch, Keyboard layout: QWERTY. Cable length: 1.55 m. Recommended usage: Office. Product colour: Black

Reasons to buy
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.