location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Sport Messenger 39.6 cm (15.6") Messenger case Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sport Messenger
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0A33898
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102864
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo Sport Messenger 39.6 cm (15.6") Messenger case Red :
The long product name of Lenovo Sport Messenger 39.6 cm (15.6") Messenger case Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lenovo Sport Messenger, Red
More>>>
Lenovo Sport Messenger 39.6 cm (15.6") Messenger case Red:
The official description of Lenovo Sport Messenger 39.6 cm (15.6") Messenger case Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Carry your notebook PC, papers, books, and other items in the newest Lenovo cases. These cases are designed for those who DO. Stylish combination of colors to support both black and colorful notebooks. These lightweight cases provide comfortable use and notebook protection as you travel to work or school.
Features & Benefits:
- Sport Messenger for those who DO
- “Sporty” design
- Padded laptop compartment
- Separate file compartment
- Workstation area
- Dual mesh bottle holders
- Fits most notebooks up to 15.6-inches wide
- Lightweight design, only 1.46 lb/0.66 kg
- Padded shoulder strap
- Enlarged pocket for smart phones

Short summary description Lenovo Sport Messenger 39.6 cm (15.6") Messenger case Red:
This short summary of the Lenovo Sport Messenger 39.6 cm (15.6") Messenger case Red data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Sport Messenger, Messenger case, 39.6 cm (15.6"), 660 g

Long summary description Lenovo Sport Messenger 39.6 cm (15.6") Messenger case Red:
This is an auto-generated long summary of Lenovo Sport Messenger 39.6 cm (15.6") Messenger case Red based on the first three specs of the first five spec groups.

Lenovo Sport Messenger. Case type: Messenger case, Maximum screen size: 39.6 cm (15.6"). Weight: 660 g

Features
Maximum screen size *
39.6 cm (15.6")
Case type *
Messenger case
Product main colour *
Red
Weight & dimensions
Weight
660 g
Other features
Dimensions (WxDxH)
76.2 x 400 x 285 mm
Dimensions (W x D x H) (imperial)
76.2 x 400.1 x 285 mm (3 x 15.8 x 11.2")
Weight (imperial)
0.662 kg (1.46 lbs)
Country Distributor
United Kingdom 1 distributor(s)