location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 3m RJ11 6P4C Straight Modular Cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3m RJ11 6P4C Straight Modular Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83865 show
Show alternative article codes used in the online market place
Category:
A cable designed to carry current of less than one ampere per conductor.
Signal Cables Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 206253
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Nov 2023 16:21:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points C2G 3m RJ11 6P4C Straight Modular Cable
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 m
  • - RJ-11 Male/Male
  • - Grey
Long product name C2G 3m RJ11 6P4C Straight Modular Cable :
The long product name of C2G 3m RJ11 6P4C Straight Modular Cable. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Straight Modular Cable, 2 x RJ-11, 3m, Grey
More>>>
C2G 3m RJ11 6P4C Straight Modular Cable:
The official description of C2G 3m RJ11 6P4C Straight Modular Cable as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Constructed from 28 AWG silver satin wire, this straight through-pinned cable is ideal for cost-saving voice and data applications not requiring high data rates. Connector 1: RJ11 (6P4C) StraightConnector 2: RJ11 (6P4C) Straight

For RS-232 modular adapters for dumb terminal hookups and other serial/parallel extension applications.

Short summary description C2G 3m RJ11 6P4C Straight Modular Cable:
This short summary of the C2G 3m RJ11 6P4C Straight Modular Cable data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 3m RJ11 6P4C Straight Modular Cable, 3 m, RJ-11, Male/Male, Grey, 10 g

Long summary description C2G 3m RJ11 6P4C Straight Modular Cable:
This is an auto-generated long summary of C2G 3m RJ11 6P4C Straight Modular Cable based on the first three specs of the first five spec groups.

C2G 3m RJ11 6P4C Straight Modular Cable. Cable length: 3 m, Connector(s): RJ-11, Connector gender: Male/Male. Weight: 10 g

Features
Cable length *
3 m
Connector(s)
RJ-11
Connector gender
Male/Male
Features
Product colour
Grey
Packaging data
Weight
10 g
Country Distributor
Portugal 2 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Belgium 2 distributor(s)
Nederland 3 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
España 1 distributor(s)