location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 81276 video cable adapter 0.2 m DisplayPort VGA Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
81276
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81276
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80586
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2021 16:32:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points C2G 81276 video cable adapter 0.2 m DisplayPort VGA Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.2 m
  • - DisplayPort Male
  • - VGA Female
  • - Black
Long product name C2G 81276 video cable adapter 0.2 m DisplayPort VGA Black :
The long product name of C2G 81276 video cable adapter 0.2 m DisplayPort VGA Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1 x DisplayPort(M), 1 x HD15 VGA(F), 0.2m, Black
More>>>
C2G 81276 video cable adapter 0.2 m DisplayPort VGA Black:
The official description of C2G 81276 video cable adapter 0.2 m DisplayPort VGA Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This adapter converts a DisplayPort signal for viewing on a VGA-equipped display. Connect the adapter directly to the PC. Then use your VGA cable between the adapter and the display, and enjoy PC video content on virtually any VGA display. Features 20cm dongle-style adapter, nickel-plated DisplayPort connector, molded VGA connector, 28 AWG copper wire, Aluminum shielding to protect against EMI/RFI.

Short summary description C2G 81276 video cable adapter 0.2 m DisplayPort VGA Black:
This short summary of the C2G 81276 video cable adapter 0.2 m DisplayPort VGA Black data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 81276, 0.2 m, DisplayPort, VGA, Male, Female, Nickel

Long summary description C2G 81276 video cable adapter 0.2 m DisplayPort VGA Black:
This is an auto-generated long summary of C2G 81276 video cable adapter 0.2 m DisplayPort VGA Black based on the first three specs of the first five spec groups.

C2G 81276. Cable length: 0.2 m, Connector 1: DisplayPort, Connector 2: VGA. Weight: 120 g

Features
Connector contacts plating
Nickel
Cable length *
0.2 m
Connector 1 *
DisplayPort
Connector 2 *
VGA
Features
Connector 1 gender *
Male
Connector 2 gender *
Female
Product colour
Black
Weight & dimensions
Weight
120 g
Country Distributor
United Kingdom 1 distributor(s)