location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP GR521AA graphics card GDDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GR521AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GR521AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8835853417338 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90705
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2009
Product end of life date
Bullet Points HP GR521AA graphics card GDDR2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - GDDR2
  • - 3840 x 2400 pixels 128 bit 12.8 Gbit/s
  • - DirectX version: 10.0 OpenGL version: 2.1
Warranty: features: Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP GR521AA graphics card GDDR2 :
The long product name of HP GR521AA graphics card GDDR2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NVIDIA Quadro FX570 256MB PCIe Graphic Card
More>>>
HP GR521AA graphics card GDDR2:
The official description of HP GR521AA graphics card GDDR2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

NVIDIA Quadro FX 570 features entry-level 3D performance with 256 MB of fast video memory, and programmability at an entry-level price for professional CAD, DCC, and visualization applications.

Short summary description HP GR521AA graphics card GDDR2:
This short summary of the HP GR521AA graphics card GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

HP GR521AA, GDDR2, 128 bit, 3840 x 2400 pixels

Long summary description HP GR521AA graphics card GDDR2:
This is an auto-generated long summary of HP GR521AA graphics card GDDR2 based on the first three specs of the first five spec groups.

HP GR521AA. Graphics card memory type: GDDR2, Memory bus: 128 bit. Maximum resolution: 3840 x 2400 pixels. DirectX version: 10.0, OpenGL version: 2.1, Dual Link DVI

Processor
Maximum resolution *
3840 x 2400 pixels
Graphics card RAMDAC
400 MHz
Maximum analog resolution
2048 x 1536 pixels
Maximum digital resolution
3840 x 2400 pixels
Memory
Graphics card memory type *
GDDR2
Memory bus *
128 bit
Data transfer rate
12.8 Gbit/s
Ports & interfaces
I/O ports
2 DVI-I (dual-link)
Performance
DirectX version *
10.0
OpenGL version *
2.1
Dual Link DVI *
Yes
Design
Form factor
Full-Height/Full-Length (FH/FL)
Design
Bracket height
Full-Height (FH)
Weight & dimensions
Weight
1.36 kg
Other features
Mac compatibility
No
Dimensions (WxDxH)
111.3 x 167.6
Compatible operating systems
Genuine Windows Vista Business (64-bit and 32-bit); Microsoft Windows XP Professional (64-bit and 32-bit); Red Hat Enterprise Linux(RHEL) WS3, WS4 & 5 Desktop/Workstation. HP qualified drivers may be preloaded or available from the HP support Web site: http:///country/us/en/support.html; Novell SUSE Linux Enterprise drivers may be obtained from: ftp:///novell or http://
Weight (imperial)
3.0 lb Packaged Weight
Size (imperial)
11.1 cm (4.38")
UNSPSC-code
43201401