location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic Stylish 7 Ports Powered USB Hub

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylish 7 Ports Powered USB Hub
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C7USB2W show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714909021944 show
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149409
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Conceptronic Stylish 7 Ports Powered USB Hub
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7 USB ports for all your USB peripherals
  • - Compact design
  • - Powered hub, power adapter included
  • - Plug & Play, no driver needed!
Warranty: 5 years
Long product name Conceptronic Stylish 7 Ports Powered USB Hub :
The long product name of Conceptronic Stylish 7 Ports Powered USB Hub. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

7 x USB, USB 2.0, 63 x 62 x 15 mm, 40 g
More>>>
Conceptronic Stylish 7 Ports Powered USB Hub:
The official description of Conceptronic Stylish 7 Ports Powered USB Hub as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This 7 ports USB 2.0 hub makes it possible to expand your netbook, notebook or PC with 7 extra USB ports with only using one free USB port! You can easily add up to 7 USB devices or gadgets to your netbook, notebook or PC. The included AC/DC adapter simultaneously provides all ports with power. The leds on the topcover indicate the status of the USB hub and each USB port.

Short summary description Conceptronic Stylish 7 Ports Powered USB Hub:
This short summary of the Conceptronic Stylish 7 Ports Powered USB Hub data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic Stylish 7 Ports Powered USB Hub, USB 2.0, 480 Mbit/s, White, China, AC, USB, 100 - 240 V

Long summary description Conceptronic Stylish 7 Ports Powered USB Hub:
This is an auto-generated long summary of Conceptronic Stylish 7 Ports Powered USB Hub based on the first three specs of the first five spec groups.

Conceptronic Stylish 7 Ports Powered USB Hub. Hub interfaces: USB 2.0. Data transfer rate: 480 Mbit/s, Product colour: White, Country of origin: China. Power source type: AC, USB, Input voltage: 100 - 240 V. Width: 62 mm, Depth: 63 mm, Height: 15 mm. Package width: 160 mm, Package depth: 47 mm, Package height: 240 mm

Ports & interfaces
Hub interfaces *
USB 2.0
USB 2.0 ports quantity
7
Ports quantity *
7
Features
Data transfer rate *
480 Mbit/s
Product colour
White
LED indicators
Yes
Plug and Play
Yes
Country of origin
China
Power
Power source type
AC, USB
Input voltage
100 - 240 V
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
62 mm
Depth
63 mm
Height
15 mm
Weight
40 g
Packaging data
Package width
160 mm
Package depth
47 mm
Package height
240 mm
Package weight
237 g
Package type
Blister
Packaging content
AC adapter included
Yes
Cables included
Mini-USB
Quick installation guide
Yes
Performance
Built-in processor
NEC 720114
Brand Image Product code Product Stock Price from
Conceptronic HUBBIES 4-Port USB 3.0 Hub Conceptronic HUBBIES 4-Port USB 3.0 Hub
(show image)
110514507 HUBBIES 4-Port USB 3.0 Hub 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)