location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Palm Wireless Headset Series 3 Bluetooth Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Palm Check ‘Palm’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Headset Series 3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3330WW
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Palm: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55061
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name Palm Wireless Headset Series 3 Bluetooth Black, Silver :
The long product name of Palm Wireless Headset Series 3 Bluetooth Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Headset Series 3
More>>>
Short summary description Palm Wireless Headset Series 3 Bluetooth Black, Silver:
This short summary of the Palm Wireless Headset Series 3 Bluetooth Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Palm Wireless Headset Series 3, Wireless, 9 g, Headset, Black, Silver

Long summary description Palm Wireless Headset Series 3 Bluetooth Black, Silver:
This is an auto-generated long summary of Palm Wireless Headset Series 3 Bluetooth Black, Silver based on the first three specs of the first five spec groups.

Palm Wireless Headset Series 3. Product type: Headset. Connectivity technology: Wireless, Bluetooth, Wireless range: 10 m. Weight: 9 g. Product colour: Black, Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 04:03:11
Uk has collected 3 expert reviews for Palm Wireless Headset Series 3 Bluetooth Black, Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
treocentral.com
Updated:
2011-09-23 04:03:00
Bluetooth headsets have always caused mixed emotions with me. I love the freedom that they allow (I detest wires) but for the most part it seems that you have to use them with that token grain of salt. People tell you "I can hear you ok, but I can tel...
Good Pairs quickly and easily, Clear, loud volume, Allows you to take only one charger with you, Convenient penlike design makes for easy storage...
Bad Requires a Palm Athena charger, Does not come with charger, Cannot charge phone and headset at the same time without buying an additional power cord...
Bottom line Bluetooth headsets have always caused mixed emotions with me. I love the freedom that they allow (I detest wires) but for the most part it seems that you have to use them with that token grain of salt. People tell you "I can hear you ok, but I can te...
100%
everythingtreo.com
Updated:
2011-09-23 04:03:05
The Palm Wireless Headset Series 3 with Bluetooth Wireless Technology is the perfect companion for your Treo smartphone. A choice of three sizes of soft gel ear tips allows you to find your best fit for comfortable conversations. Convenient controls le...
0%
slashgear.com
Updated:
2011-09-23 04:03:09
So the people at Palm were kind enough to send me their latest Bluetooth headset offering, the Series 3, for review. I have had it for about 2 weeks and I have been using it a lot, primarily with my Helio Fin, but I paired it with the Centro I have her...
60%
Country Distributor
United Kingdom 1 distributor(s)