location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot A2300 1/2.3" Compact camera 16 MP CCD 4608 x 3456 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A2300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6191B001
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73017
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2022 19:22:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PowerShot A2300 1/2.3" Compact camera 16 MP CCD 4608 x 3456 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 16 MP CCD Black
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Optical zoom: 5x Digital zoom: 4x
  • - TTL
  • - Fastest camera shutter speed: 1/2000 s Slowest camera shutter speed: 15 s ± 2EV (1/3EV step)
  • - Video recording 1280 x 720 pixels HD
  • - PictBridge Mini-USB B
  • - Lithium-Ion (Li-Ion) 3.7 V
Long product name Canon PowerShot A2300 1/2.3" Compact camera 16 MP CCD 4608 x 3456 pixels Black :
The long product name of Canon PowerShot A2300 1/2.3" Compact camera 16 MP CCD 4608 x 3456 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16.0 Megapixel, 1/2.3-inch CCD, 4608 x 3456 pixels, Digital Zoom 4x, 5x Optical, 2.7-inch TFT Color LCD, 1 - 1/2000 sec, SD/SDHC/SDXC, Black
More>>>
Canon PowerShot A2300 1/2.3" Compact camera 16 MP CCD 4608 x 3456 pixels Black:
The official description of Canon PowerShot A2300 1/2.3" Compact camera 16 MP CCD 4608 x 3456 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Advanced to Make Shooting Simple
Simple and stylish, this chic compact camera is packed with advancements that make it easy to get a great shot every time. Smart AUTO recognizes 32 predefined shooting situations, then automatically picks the proper camera settings for you. Saving memories in breathtakingly realistic 720p HD is as easy as pressing the dedicated movie button. You'll see extraordinary resolution and fast performance with the 16.0 Megapixel Image Sensor and DIGIC 4 Image Processor, and capture more dynamic, exciting images with the 5x Optical Zoom with 28mm Wide-Angle lens. New Digital IS greatly reduces blur by recognizing the main subject and applying the best camera shake correction. Easy quality that’s easily affordable: that's the PowerShot A2300 digital camera!

Short summary description Canon PowerShot A2300 1/2.3" Compact camera 16 MP CCD 4608 x 3456 pixels Black:
This short summary of the Canon PowerShot A2300 1/2.3" Compact camera 16 MP CCD 4608 x 3456 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot A2300, 16 MP, 4608 x 3456 pixels, CCD, 5x, HD, Black

Long summary description Canon PowerShot A2300 1/2.3" Compact camera 16 MP CCD 4608 x 3456 pixels Black:
This is an auto-generated long summary of Canon PowerShot A2300 1/2.3" Compact camera 16 MP CCD 4608 x 3456 pixels Black based on the first three specs of the first five spec groups.

Canon PowerShot A2300. Camera type: Compact camera, Megapixel (approx.): 16 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4608 x 3456 pixels. Optical zoom: 5x, Digital zoom: 4x, Focal length range: 5 - 25 mm. Fastest camera shutter speed: 1/2000 s. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). PictBridge. Weight: 109 g. Product colour: Black

Picture quality
Image sensor size *
1/2.3"
Camera type *
Compact camera
Megapixel (approx.) *
16 MP
Sensor type *
CCD
Maximum image resolution *
4608 x 3456 pixels
Still image resolution(s) *
640 x 480,1280 x 720,1600 x 1200,3264 x 2448,4608 x 2592
Image stabilizer *
Yes
Image formats supported *
JPG
Lens system
Optical zoom *
5x
Digital zoom *
4x
Focal length range
5 - 25 mm
Minimum focal length (35mm film equiv)
28 mm
Maximum focal length (35mm film equiv)
140 mm
Minimum aperture number
2.8
Maximum aperture number
6.9
Lens structure (elements/groups)
6/5
Combined zoom
20x
Focusing
Focus *
TTL
Focus adjustment *
Auto
Auto focusing (AF) modes *
Centre weighted Auto Focus, Continuous Auto Focus, Single Auto Focus
Auto Focus (AF) object detection
Face
Normal focusing range (tele)
1.2 - ∞
Normal focusing range (wide)
0.05 - ∞
Normal focusing range
0.05 - ∞
Macro focusing range (wide)
0.03 - 0.6 m
Auto Mode focusing range (tele)
1.2 - ∞
Auto Mode focusing range (wide)
0.03 - ∞
Closest focusing distance
0.03 m
Auto Focus (AF) lock
Yes
Exposure
ISO sensitivity
100, 200, 400, 800, 1600, Auto
Light exposure modes *
Auto
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Centre-weighted, Spot
Auto Exposure (AE) lock
Yes
Shutter
Fastest camera shutter speed *
1/2000 s
Slowest camera shutter speed *
15 s
Flash
Flash modes *
Auto, Flash off, Flash on, Red-eye reduction, Slow synchronization
Flash range (wide)
0.5 - 3 m
Flash range (tele)
1 - 2 m
Flash recharging time
10 s
Video
Video recording *
Yes
Maximum video resolution *
1280 x 720 pixels
HD type *
HD
Video resolutions
640 x 480 pixels
Motion JPEG frame rate
30 fps
Resolution at capture speed
1280x720@28fps, 640x480@30fps
Analog signal format system
NTSC, PAL
Video formats supported
H.264, MOV
Memory
Compatible memory cards *
SD, SDHC, SDXC
Memory slots
1
Display
Display *
LCD
Display
Touchscreen *
No
Display diagonal *
6.86 cm (2.7")
Display resolution (numeric)
230000 pixels
Field of view
100%
Second display
No
Viewfinder
Magnification
10x
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
USB connector
Mini-USB B
HDMI *
No
DC-in jack
Yes
Network
Network ready
No
Bluetooth *
No
Wi-Fi *
No
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Fireworks, Portrait, Snow
Shooting modes *
Auto
Photo effects *
Vivid
Self-timer delay *
2, 10 s
Camera playback
Movie, Single image
Playback zoom (max)
10x
Histogram
Yes
3D
No
Image editing
Resizing, Trimming
GPS (satellite)
No
Camera file system
DPOF 1.1, Exif 2.3
Image processor
DIGIC 4
Design
Product colour *
Black
Dustproof
No
Waterproof
No
Splash proof
No
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery voltage
3.7 V
Battery life (CIPA standard)
210 shots
Battery life (max)
5 h
Battery type
NB-11L
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
94.4 mm
Depth
20.1 mm
Height
54.2 mm
Weight
109 g
Weight (including battery)
125 g
Packaging content
AC adapter included
Yes
Cables included
AC
Battery charger included
Yes
Remote control included
No
Other features
Video capability
Yes
Interface
USB
Built-in flash
Yes
Shockproof
No
Altimeter
No
Barometer
No
Electronic compass
No
Power source type
Battery
Source Testseek summary Average rating
Reviews
Updated:
2013-04-25 19:12:27
Uk has collected 14 expert reviews for Canon PowerShot A2300 1/2.3" Compact camera 16 MP CCD 4608 x 3456 pixels Black and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
cameralabs.com
Updated:
2013-04-25 19:12:27
Canon PowerShot A2300 review The Canon PowerShot A2300 is a budget point-and-shoot-compact introduced in January 2012. It has a 16 Megapixel CCD sensor and a 2.7in screen with 230k pixels. The 5x zoom boasts a 28mm wide angle and a bright f2.8 maximum...
Good 5x optical zoom, Small and slim, light and sleek, 16 Megapixel Sensor, Dedicated help button.
Bad No optical image stabilisation, Digital IS is not full resolution, No optical zoom while in movie mode, Poor High ISO noise performance.
Bottom line Canon PowerShot A2300 verdict The Canon PowerShot A2300 is the 'house red' of Canon's 2012 PowerShot line up. A notch up from the low end AA-powered budget PowerShots the A810 and A1300, it's a basic point-and-shoot compact with some refinements des...
82%
pcmag.com
Updated:
2013-04-25 19:12:27
The Canon PowerShot A2300 ($149.99 direct) may seem like a bargain on the surface. The attractive metal-bodied camera is compact, it grabs sharp 16-megapixel photos, sports a 5x zoom range, and it's pretty responsive. It isn't perfect, as its hi...
Good Inexpensive. Compact. Sharp lens. Fairly speedy.
Bad Poor high ISO performance. Lacks image stabilization. Limited video support...
Bottom line The Canon PowerShot A2300 is a compact point-and-shoot camera that is capable of some sharp images, but its value is questionable as Canon markets an identical camera with image stabilization for only $10 more...
60%