HPE logo

HPE MSR 4-port FXS / 1-port FXO DSIC Module network switch module

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73737
Info modified on:
03 Dec 2018, 17:20:21
Long product name HPE MSR 4-port FXS / 1-port FXO DSIC Module network switch module:

HP MSR 4-port FXS / 1-port FXO DSIC Module

Short summary description HPE MSR 4-port FXS / 1-port FXO DSIC Module network switch module:

HPE MSR 4-port FXS / 1-port FXO DSIC Module, HP MSR, 540 g, 4 x FXS 1 x FXO

Long summary description HPE MSR 4-port FXS / 1-port FXO DSIC Module network switch module:

HPE MSR 4-port FXS / 1-port FXO DSIC Module. Compatibility: HP MSR. Weight: 540 g. I/O ports: 4 x FXS 1 x FXO

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.