location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic C4USB2 480 Mbit/s Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C4USB2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C05-104 show
Show alternative article codes used in the online market place
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85926
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Conceptronic C4USB2 480 Mbit/s Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hub interfaces: USB 2.0
  • - Ports quantity: 4
  • - 480 Mbit/s
  • - Black
Long product name Conceptronic C4USB2 480 Mbit/s Black :
The long product name of Conceptronic C4USB2 480 Mbit/s Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4 Ports Powered USB Hub
More>>>
Conceptronic C4USB2 480 Mbit/s Black:
The official description of Conceptronic C4USB2 480 Mbit/s Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This 4 ports USB 2.0 hub makes it possible to expand your netbook, notebook or PC with 4 extra USB ports with only using one free USB port! You can easily add up to 4 USB devices or gadgets to your netbook, notebook or PC. The included AC/DC adapter simultaneously provides all ports with power. The leds on the topcover indicate the status of the USB hub and each USB port.

Short summary description Conceptronic C4USB2 480 Mbit/s Black:
This short summary of the Conceptronic C4USB2 480 Mbit/s Black data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic C4USB2, USB 2.0, 480 Mbit/s, Black, 100 - 240 V, Windows XP, Windows Vista, Windows 7, 50 mm

Long summary description Conceptronic C4USB2 480 Mbit/s Black:
This is an auto-generated long summary of Conceptronic C4USB2 480 Mbit/s Black based on the first three specs of the first five spec groups.

Conceptronic C4USB2. Hub interfaces: USB 2.0. Data transfer rate: 480 Mbit/s, Product colour: Black. Input voltage: 100 - 240 V. Compatible operating systems: Windows XP, Windows Vista, Windows 7. Width: 50 mm, Depth: 100 mm, Height: 20 mm

Ports & interfaces
Hub interfaces *
USB 2.0
Ports quantity *
4
Features
Data transfer rate *
480 Mbit/s
Product colour
Black
Power
Input voltage
100 - 240 V
System requirements
Compatible operating systems
Windows XP, Windows Vista, Windows 7
Weight & dimensions
Width
50 mm
Depth
100 mm
Height
20 mm
Weight
40 g
Brand Image Product code Product Stock Price from
Conceptronic Travel 4 Ports USB Hub Conceptronic Travel 4 Ports USB Hub
(show image)
C4PUSB2 Travel 4 Ports USB Hub 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic 4 PORTS USB 2.0 HUB WITH ADAPTER Conceptronic 4 PORTS USB 2.0 HUB WITH ADAPTER
(show image)
C4USB2BL 4 PORTS USB 2.0 HUB WITH ADAPTER 0.00
(excl. VAT)
0 (incl. VAT)