location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Edimax BR-6304Wg wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Edimax Check ‘Edimax’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BR-6304Wg
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BR-6304WG
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Edimax: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 178341
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Edimax BR-6304Wg wireless router :
The long product name of Edimax BR-6304Wg wireless router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BR-6304Wg Wireless 802.11b/g VPN Broadband Router with 4 Ports Switch
More>>>
Short summary description Edimax BR-6304Wg wireless router:
This short summary of the Edimax BR-6304Wg wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

Edimax BR-6304Wg, ADSL

Long summary description Edimax BR-6304Wg wireless router:
This is an auto-generated long summary of Edimax BR-6304Wg wireless router based on the first three specs of the first five spec groups.

Edimax BR-6304Wg. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u, VPN support: VNP Pass Trought (IPSec/PPTP). Security algorithms: WPA, Authentication method: AES, 3DES, MD5, SHA-1, Firewall security: Network Address Port Translation (NAPT). Antenna connector type: RP-SMA. Processor model: Realtek RTL8186, Internal memory: 16 MB, Flash memory: 4 MB. Dimensions (WxDxH): 187 x 100 x 30 mm, Supported WAN type: PPPoE/Static IP/PPTP/DHCP/L2TP, Power requirements: 12V 1A DC

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 06:44:40
Uk has collected 1 expert review for Edimax BR-6304Wg wireless router and the rating is 96 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
96%
Brand Image Product code Product Stock Price from
Edimax

Edimax BR-6204WLg wireless router Grey
(show image)
BR-6204WLG BR-6204WLg 0.00
(excl. VAT)
0 (incl. VAT)
Linksys WRT110 wireless router Black Linksys WRT110 wireless router Black
(show image)
WRT110-EU WRT110 0.00
(excl. VAT)
0 (incl. VAT)
Linksys WRT54G2 wireless router Linksys WRT54G2 wireless router
(show image)
WRT54G2-EU WRT54G2 0.00
(excl. VAT)
0 (incl. VAT)
Linksys WRT160N wireless router Black Linksys WRT160N wireless router Black
(show image)
WRT160N-EU WRT160N 0.00
(excl. VAT)
0 (incl. VAT)
ICIDU

ICIDU 11G Wireless Broadband Router wireless router Black
(show image)
NI-707502 11G Wireless Broadband Router 0.00
(excl. VAT)
0 (incl. VAT)
Edimax

Edimax BR-6215SRg wireless router
(show image)
BR-6215SRG BR-6215SRg 0.00
(excl. VAT)
0 (incl. VAT)
Eminent Wireless 54Mbps Router, AP, WDS High performance (wLink) wireless router Eminent Wireless 54Mbps Router, AP, WDS High performance (wLink) wireless router
(show image)
EM4050 Wireless 54Mbps Router, AP, WDS High performance (wLink) 0.00
(excl. VAT)
0 (incl. VAT)
Linksys WRT54G wireless router Fast Ethernet Black, Blue Linksys WRT54G wireless router Fast Ethernet Black, Blue
(show image)
WRT54G WRT54G 0.00
(excl. VAT)
0 (incl. VAT)
Linksys WRT54GC wireless router Linksys WRT54GC wireless router
(show image)
WRT54GC WRT54GC 0.00
(excl. VAT)
0 (incl. VAT)
Edimax

Edimax BR-6204Wg wireless router Fast Ethernet White
(show image)
BR-6204WG BR-6204Wg 0.00
(excl. VAT)
0 (incl. VAT)