location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 17 Tri-color Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17 Tri-color Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6625A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780600782 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 408571
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 13:04:36
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 12 May 2022
Product end of life date
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 17 Tri-color Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 17 Ink Cartridges deliver legendary HP print quality.
  • - Depend on Original HP 17 Ink Cartridges designed specifically for your HP printer.
  • - 1 Cyan (~480 pages), 1 Magenta (~480 pages), 1 Yellow (~480 pages)
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Produce outstanding print quality on any paper. Ideal for a variety of printing needs and compatible with the full HP media range, HP 17 Tri-colour Inkjet Print Cartridges are designed to work together with entry level HP Deskjet 800 series printers.
  • - Ideal for home or small office users who want excellent photo-quality results in their colour printout at an affordable price.
  • - What's in the box: Ink cartridge
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 17 Tri-color Original Ink Cartridge :
The long product name of HP 17 Tri-color Original Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

17 Tri-color Original Ink Cartridge
More>>>
HP 17 Tri-color Original Ink Cartridge:
The official description of HP 17 Tri-color Original Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for home or small office users who want excellent photo-quality results in their colour printout at an affordable price.
HP 17 Tri-colour Original Ink Cartridges deliver vibrant, photo-quality colour output. Fast-drying ink, simple drop-in installation and an integrated design ensure premium-quality documents and photos when used with your HP Deskjet printer.

Short summary description HP 17 Tri-color Original Ink Cartridge:
This short summary of the HP 17 Tri-color Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 17 Tri-color Original Ink Cartridge, Standard Yield, Cyan, Magenta, Yellow, Dye-based ink, 15 ml, 1 pc(s), 480 pages

Long summary description HP 17 Tri-color Original Ink Cartridge:
This is an auto-generated long summary of HP 17 Tri-color Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 17 Tri-color Original Ink Cartridge. Colour ink type: Dye-based ink, Cartridge capacity: Standard Yield, Colour ink page yield: 480 pages, Colour ink volume: 15 ml, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
BCP bubble graphic colour
Tri-color
Compatibility *
HP DeskJet 843/845
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink volume
15 ml
Colour ink page yield *
480 pages
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colours *
Cyan, Magenta, Yellow
Brand compatibility *
HP
OEM code
C6625A
Country of origin
Singapore
Total amount of recycled materials used for making
60%
HP segment
Small medium business
Operational conditions
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
-15 - 35 °C
Weight & dimensions
Width
118.9 mm
Depth
42.2 mm
Height
156.5 mm
Weight
160 g
Packaging data
Package width
118.9 mm
Package depth
42.2 mm
Package height
156.5 mm
Package weight
160 g
Package type
Blister
Logistics data
Pallet dimensions (W x D x H)
1016 x 1219.2 x 1910.08 mm
Pallet gross width
101.6 cm
Pallet gross length
121.9 cm
Pallet gross height
191 cm
Products per pallet
2592 pc(s)
Master (outer) cases per pallet
108 pc(s)
Layers per pallet
9 pc(s)
Master (outer) cases per pallet layer
12 pc(s)
Pallet gross weight
536.6 g
Master (outer) case width
375.9 mm
Master (outer) case length
248.9 mm
Master (outer) case height
198.1 mm
Products per master (outer) case
24 pc(s)
Master (outer) case gross weight
4.22 g
Stacking number for pallet
2 pc(s)
Master (outer) case gross weight (imperial)
4.22 kg (9.3 lbs)
Brand Image Product code Product Stock Price from
Pelikan

Pelikan 1 Refilled Head
(show image)
347053 1 Refilled Head 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 1 Refilled Head
(show image)
347084 1 Refilled Head 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 1 Refilled Head
(show image)
347091 1 Refilled Head 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 1 Refilled Head
(show image)
347046 1 Refilled Head 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 1 Refilled Head
(show image)
345677 1 Refilled Head 0.00
(excl. VAT)
0 (incl. VAT)
Wecare

Wecare WEC1127 ink cartridge 1 pc(s) Cyan, Magenta, Yellow
(show image)
WEC1127 WEC1127 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 3 distributor(s)
Polska 1 distributor(s)
México 1 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
Suomi 1 distributor(s)
United Kingdom 2 distributor(s)
Switzerland 1 distributor(s)
Singapore 1 distributor(s)