location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M81 Intel® Core™ i3 i3-2100 2 GB DDR3-SDRAM 250 GB Windows 7 Professional SFF PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M81
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5032C2U
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82356
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:18:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkCentre M81 Intel® Core™ i3 i3-2100 2 GB DDR3-SDRAM 250 GB Windows 7 Professional SFF PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 240 W
  • - Intel® Core™ i3 i3-2100 3.1 GHz
  • - 2 GB DDR3-SDRAM 1 x 2 GB
  • - 250 GB DVD±RW
  • - Intel® HD Graphics 2000
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Long product name Lenovo ThinkCentre M81 Intel® Core™ i3 i3-2100 2 GB DDR3-SDRAM 250 GB Windows 7 Professional SFF PC Black :
The long product name of Lenovo ThinkCentre M81 Intel® Core™ i3 i3-2100 2 GB DDR3-SDRAM 250 GB Windows 7 Professional SFF PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-2100 (3.1 GHz, 3MB Cache), RAM 2GB, HDD 250GB (7200rpm, SATA), 1 x VGA, 1 x DP, 10 x USB 2.0, 1 x RJ-45, Gigabit Ethernet, DVD RW, SFF, Win 7 Pro 64
More>>>
Lenovo ThinkCentre M81 Intel® Core™ i3 i3-2100 2 GB DDR3-SDRAM 250 GB Windows 7 Professional SFF PC Black:
The official description of Lenovo ThinkCentre M81 Intel® Core™ i3 i3-2100 2 GB DDR3-SDRAM 250 GB Windows 7 Professional SFF PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enterprise-Level Performance.

This mainstream desktop PC has everything it takes for your enterprise to excel, starting with the power and speed of the 2nd generation Intel Core processor family. Access it faster with Lenovo Enhanced Experience 2.0 for Windows 7 with RapidDrive (in select models), which lets you boot up in as little as 23.43 seconds.Transfer data faster with SATA III (rated at 6GB per second, or twice as fast as SATA II) and optional USB 3.0 (rated at 625MB per second, or ten times as fast as USB 2.0). And maximize productivity with support of up to four independent displays in discrete graphics mode.

Stability and Manageability.

Enjoy lifecycle stability with the Intel Stable Image Platform Program (SIPP), aligning and stabilizing platform components, enhancing software stability and reducing the need for driver changes. The M81 is available in two form factors, Tower (25L) and Small (11L), and is configure-to-order, customizeable and scalable for multiple business scenarios. It comes with Intel Standard Manageability features to save time and reduce maintenance costs, and in the event it requires hands-on maintenance, the toolless chassis makes it easy.

Security and Reliability.

Rest easy knowing these PCs include the features you need to keep your data safe, such as an embedded Trusted Platform Module (TPM) chip, Lenovo’s Hardware Password Manager, Rescue and Recovery, and the option to disable individual USBs. They've also been tested in extreme environments and designed to create less thermal heating and to limit vibration, providing a longer life for your investment. They're also better for the environment, with improved energy efficiency, Lenovo Power Manager and certifications from GREENGUARD, ENERGY STAR 5.2 (select models) and EPEAT Gold (select models).

Accessories.

With support for up to four external monitors, consider any of the Lenovo ThinkVision L Series displays. Add the ThinkVision Soundbar, a space-saving mount with stereo sound and integrated headphone/microphone jacks. And as long as you're saving space, mount your monitor(s) on the ThinkCentre Extend Arm, which puts your monitor exactly where you need it and has adjustable tilt and pivot capability for portrait or landscape viewing.

Short summary description Lenovo ThinkCentre M81 Intel® Core™ i3 i3-2100 2 GB DDR3-SDRAM 250 GB Windows 7 Professional SFF PC Black:
This short summary of the Lenovo ThinkCentre M81 Intel® Core™ i3 i3-2100 2 GB DDR3-SDRAM 250 GB Windows 7 Professional SFF PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M81, 3.1 GHz, Intel® Core™ i3, 2 GB, 250 GB, DVD±RW, Windows 7 Professional

Long summary description Lenovo ThinkCentre M81 Intel® Core™ i3 i3-2100 2 GB DDR3-SDRAM 250 GB Windows 7 Professional SFF PC Black:
This is an auto-generated long summary of Lenovo ThinkCentre M81 Intel® Core™ i3 i3-2100 2 GB DDR3-SDRAM 250 GB Windows 7 Professional SFF PC Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M81. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2100. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: SFF. Product type: PC. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
2nd gen Intel® Core™ i3
Processor model *
i3-2100
Processor cores
2
Processor threads
4
Processor frequency *
3.1 GHz
Processor socket
LGA 1155 (Socket H2)
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-2100 Desktop Series
Processor codename
Sandy Bridge
Thermal Design Power (TDP)
35, 65
Tcase
69.1 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
16
Number of processors installed
1
Stepping
Q0
CPU multiplier (bus/core ratio)
31
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1066, 1333 MHz
Memory bandwidth supported by processor (max)
21 GB/s
ECC supported by processor
No
Memory
Internal memory *
2 GB
Maximum internal memory *
16 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 2 GB
Memory slots
1x DIMM
Memory channels
Dual-channel
Storage
Total storage capacity *
250 GB
Optical drive type *
DVD±RW
Number of HDDs installed
1
HDD capacity
250 GB
HDD interface
SATA
HDD speed
7200 RPM
RAID levels
0, 1
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 2000
On-board graphics card base frequency
850 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Number of displays supported (on-board graphics)
2
On-board graphics card ID
0x102
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
10
VGA (D-Sub) ports quantity
1
DVI port
No
DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Design
Chassis type *
SFF
Number of 3.5" bays
2
Number of 5.25" bays
1
Cable lock slot
Yes
Design
Cable lock slot type
Kensington
Product colour *
Black
Performance
Motherboard chipset
Intel® Q65 Express
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel Fast Memory Access
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
53422
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
240 W
Certificates
Certification
Energy Star 5.21, GREENGUARD, ClimateSavers
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width *
99.7 mm
Depth *
369 mm
Height *
337 mm
Other features
Built-in camera
No
External drive bays
1
Internal drive bays
2
Graphics card family
Intel
Copper ethernet cabling technology
1000BASE-T, 100BASE-TX, 10BASE-T
HDMI
No
Intel segment tagging
Enterprise, Professional