location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Photo 1500W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Photo 1500W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB53302
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 204302
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Apr 2024 19:13:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus Photo 1500W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 5760 x 1440 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - Ethernet LAN USB port
Long product name Epson Stylus Photo 1500W :
The long product name of Epson Stylus Photo 1500W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless A3+ photo printer
More>>>
Epson Stylus Photo 1500W:
The official description of Epson Stylus Photo 1500W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wireless convenience The Stylus Photo 1500W can print from anywhere thanks to built-in Wi-Fi support, allowing convenient and easy printing from laptops, desktops and the latest generation of mobile devices such as iPhones and iPads using Epson's free iPrint app. Print photos, iron-on transfers, CDs and more A wide range of printing projects can be undertaken with the 1500W, which prints on glossy paper, plain paper, envelopes, iron-on transfers plus CDs and DVDs. Standard 4 x 6 inch (10 x 15cm) photos all the way up to panoramic and A3+ prints are supported. Glossy, long-lasting prints The 1500W uses Epson’s Claria 6-colour, dye-based ink-set to achieve vivid and long-lasting results with a glossy finish. Coupled with the resolution up to of 5760 x 1440dpi and small 1.5pl droplet size, this yields high-quality prints with fine detail and smooth tonal gradations.
Print from anywhere - Wireless connectivity
PictBridge™ support - Print directly from digital cameras
Versatile - Print on CDs, envelopes and more
Vivid colours - Epson Claria Ink
Smooth gradations - 1.5pl minimum droplet size

Short summary description Epson Stylus Photo 1500W:
This short summary of the Epson Stylus Photo 1500W data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Photo 1500W, 5760 x 1440 DPI, Black

Long summary description Epson Stylus Photo 1500W:
This is an auto-generated long summary of Epson Stylus Photo 1500W based on the first three specs of the first five spec groups.

Epson Stylus Photo 1500W. Maximum resolution: 5760 x 1440 DPI. Product colour: Black

Printing
Maximum resolution *
5760 x 1440 DPI
Features
Market positioning *
Home & office
Product colour *
Black
Printing colours
Black, Cyan, Magenta, Yellow
Built-in display
No
Number of printing colours
6
Country of origin
Indonesia
Paper handling
Printing sizes
10 x 15 cm
Ports & interfaces
Direct printing *
No
PictBridge *
No
USB port *
Yes
USB 2.0 ports quantity
1
Network
Ethernet LAN *
Yes
Performance
Card reader integrated
No
Sound pressure level (printing)
45 dB
Power
Power source *
AC
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
616 mm
Depth
322 mm
Height
215 mm
Weight
11.8 kg
Packaging data
AC adapter included
Yes
Manual
Yes
Quick start guide
Yes
Quantity per pack
1 pc(s)
Package width
435 mm
Package depth
705 mm
Package height
315 mm
Package weight
14.5 kg
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2.03 m
Products per pallet layer
2 pc(s)
Products per pallet
12 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2.03 m
Products per pallet layer (UK)
3 pc(s)
Products per pallet (UK)
18 pc(s)
Other features
Compatible operating systems
Mac OS 10.4+, Mac OS 10.5+, Mac OS 10.6+, Windows 2000, Windows 7, Windows 7 x64, Windows Vista, Windows Vista x64, Windows XP, Windows XP x64
Source Testseek summary Average rating
Reviews
Updated:
2012-04-22 01:21:47
Uk has collected 13 expert reviews for Epson Stylus Photo 1500W and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
digitalversus.com
Updated:
2012-05-12 01:02:02
A3 printers are generally slower off the mark than A4 models, especially with office docs. However, the Epson 1500W print speeds are on par with general office printers. In other words, it's pretty speedy, taking just 42 seconds to print a page from th...
Good WiFi connection, Cost per page (9.5 pence), Quiet, Photo print quality...
Bad No loading system for thicker paper, No loader for rolls of paper, Interface is a bit basic, Black and white photo print quality, Disappointing print quality with office docs...
Bottom line The Epson Stylus Photo 1500W is a good photo printer for anyone looking to make A3+ sized prints. In fact, that's its main function and its main strength, as print quality for office docs is quite disappointing. If you're mainly printing A4 sizes, you'...
60%
techradar.com
Updated:
2013-04-13 19:13:22
Although superficially the all-black A3+ Epson Stylus Photo 1500W (Artisan 1430 in the US) printer looks suitably different to the two-tone Epson Stylus Photo 1400 , under the hood it's a different matter. One of our chief gripes with the Epson 1400 was t...
Good Comparatively cheap, Great on glossy paper, 1.5pl drop size, Good connectivity, Fast and quiet...
Bad Small ink cartridges, Black and white not so good...
Bottom line The Epson Stylus Photo 1500W comes with a decent range of colour profiles, and is capable of good results straight out of the box. It doesn't do anything to dent Epson's reputation for producing printers that excel with glossy media, and it's a sold all-...
70%
trustedreviews.com
Updated:
2013-08-30 06:59:47
What is the Epson Stylus Photo 1500W? Epson is well known for its A3 and larger printers, which are widely used by professional and semi-pro photographers for everything from nature, to wedding, to model photography. The Stylus Photo 1500W is a low-cost m...
Good Telescopic trays for small footprint, PictBridge socket, Full-bleed, even on large prints...
Bad Poor draft mode print, Up to 40s pre-print processing, Takes up most of a desk...
Bottom line Epson Stylus Photo 1500W - Print Speeds Epson rates the Stylus Photo 1500W at 16ppm for both black and colour documents, but you should take these figures with a chunk of salt. We saw barely more than half that speed, 8.1ppm, and then only when printing i...
70%
techradar.com/au/
Updated:
2014-04-14 02:53:08
Although superficially the all-black A3+ Epson Stylus Photo 1500W (Artisan 1430 in the US) printer looks suitably different to the two-tone Epson Stylus Photo 1400, under the hood it's a different matter.One of our chief gripes with the Epson 1400 was tha...
Good Comparatively cheap, Great on glossy paper, 1.5pl drop size, Good connectivity, Fast and quiet...
Bad Small ink cartridges, Black and white not so good...
Bottom line Slotting into the Epson photo printer lineup between the Epson Stylus Photo 1400 (which we expect to be phased out soon) and Epson Stylus Photo R200, the Epson Stylus Photo 1500W hits the sweet spot of convenience, quality and functionality when it comes...
70%
tipa.com
Updated:
2012-04-22 01:21:47
The Epson Stylus Photo 1500W is a wireless A3+ photo printer using Epson's Claria 6-colour dye-based ink-set. It delivers a resolution of 5760 x 1440 dpi with a very small 1.5 picolitre droplet size, resulting in prints with extremely fine detail and...
0%
digitalcameraworld.com
Updated:
2015-02-20 03:45:23
Go large with your photo printing, right on your own desktop. We test 
six leading models to find the best A3 and A3+ printers for photographers.Regular A4 photo printers are compact and convenient but, if you want a picture to frame and hang on the wall...
60%
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)