More>>>
Short summary description Rombouts 3817203 classroom table:
This short summary of the Rombouts 3817203 classroom table data-sheet is auto-generated and uses the product title and the first six key specs.
Rombouts 3817203, Grey
Long summary description Rombouts 3817203 classroom table:
This is an auto-generated long summary of Rombouts 3817203 classroom table based on the first three specs of the first five spec groups.
Rombouts 3817203. Product colour: Grey. Width: 1400 mm, Depth: 800 mm, Height: 660 mm