ICIDU logo

ICIDU USB 2.0 A - B Cable 3m USB cable USB A USB B Black

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124557
Info modified on:
15 Mar 2021, 15:17:25
Long product name ICIDU USB 2.0 A - B Cable 3m USB cable USB A USB B Black:

USB 2.0 A - B Cable 3m

Short summary description ICIDU USB 2.0 A - B Cable 3m USB cable USB A USB B Black:

ICIDU USB 2.0 A - B Cable 3m, 3 m, USB A, USB B, Black

Long summary description ICIDU USB 2.0 A - B Cable 3m USB cable USB A USB B Black:

ICIDU USB 2.0 A - B Cable 3m. Cable length: 3 m. Connector 1: USB A, Connector 2: USB B, Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.