location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Essential G770 Intel® Pentium® B960 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Essential
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G770
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M53AAUK
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 161493
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 03:14:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Essential G770 Intel® Pentium® B960 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Black
  • - Intel® Pentium® B960 2.2 GHz
  • - 43.9 cm (17.3") HD+ 1600 x 900 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz 1 x 4 GB
  • - 500 GB HDD DVD±RW
  • - Intel® HD Graphics
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100 Mbit/s
  • - Lithium-Ion (Li-Ion) 5 h
  • - Windows 7 Home Premium 64-bit
Warranty: 2 years
Long product name Lenovo Essential G770 Intel® Pentium® B960 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black :
The long product name of Lenovo Essential G770 Intel® Pentium® B960 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

G770, 17.3" 1600x900p, 2.2GHz Intel Pentium Dual Core B960, 4GB DDR3 SDRAM (1333 MHz), HDD 500 GB SATA (5400 RPM), 802.11b/g/n WiFi, 10/100 LAN
More>>>
Lenovo Essential G770 Intel® Pentium® B960 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black:
The official description of Lenovo Essential G770 Intel® Pentium® B960 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Highly efficient. Highly AFfordable.

Fun is doing more of your favorite things with the affordable Lenovo G770 notebook.

Get more value with the Lenovo® G770 notebook. Store more music, movies, and games thanks to a 1TB HDD; Rely on DirectShare to synchronize your files with other notebooks without connecting to the internet; Enjoy more responsive application performance with 8GB DDR3 memory. And experience the thrill of high performing high definition graphics. Added features come with added responsibility. That’s why, the notebook’s VeriFace® facial recognition technology secures access to your PC while its OneKey® Rescue System enables quick data backup and recovery. Smart performance is a given with the 2nd generation Intel® CoreTM i7 processor with Intel® Turbo Boost Technology 2.0. And with Lenovo Enhanced Experience 2.0 for Windows® 7 software with RapidBoottechnology, this PC starts about 20 seconds faster than a standard Windows® 7 computer. So whatever your idea of fun is, the Lenovo G570 brings it alive.

GET ENTERTAINED
- Stereo speakers
- HD graphics support and HDMI output
- Lenovo® DirectShare – easily synchronize your files with another notebook without connecting
- to the internet
- VeriFace® face recognition – a fun way to log in your PC

BE STYLISH
- Sleek exterior design with smooth top cover and single-piece brush-metal interior paneling around the keyboard providing a cool-to-touch surface
- AccuType keyboard with individual rounded keys for comfortable and accurate typing

REST EASY
- Energy Management – protects the long-term durability of the battery and uses advanced energy-saving technology to increase time spent between charges
- OneKey® Rescue System makes data backup and recovery simple so you can spend time on more
- enjoyable tasks
- Lenovo® ReadyComm – advanced networking and internet connection management

Short summary description Lenovo Essential G770 Intel® Pentium® B960 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black:
This short summary of the Lenovo Essential G770 Intel® Pentium® B960 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Essential G770, Intel® Pentium®, 2.2 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description Lenovo Essential G770 Intel® Pentium® B960 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black:
This is an auto-generated long summary of Lenovo Essential G770 Intel® Pentium® B960 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

Lenovo Essential G770. Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: B960, Processor frequency: 2.2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product colour: Black

Design
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1600 x 900 pixels
HD type
HD+
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
B960
Processor cores
2
Processor threads
2
Processor frequency *
2.2 GHz
System bus rate
5 GT/s
Processor cache
2 MB
Processor cache type
L3
Processor socket
Socket 988
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Pentium B900 Series for Mobile
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
Q0
Thermal Design Power (TDP)
35 W
Tjunction
85 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
22
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Memory slots (available)
1
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, xD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum resolution
1600 x 900 pixels
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
No
Cabling technology
10/100Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
ExpressCard slot
No
CardBus PCMCIA slot type
No
Ports & interfaces
SmartCard slot
No
Performance
Motherboard chipset
Intel® HM65 Express
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Numeric keypad *
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5x37.5 (rPGA988B)
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SR07V
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
59836
Conflict-Free processor
No
Integrated 4G WiMAX
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery life (max)
5 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Weight *
3.01 kg
Other features
LightScribe
No
Infrared data port
No
Graphics card family
Intel
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 07:44:56
Uk has collected 10 expert reviews for Lenovo Essential G770 Intel® Pentium® B960 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
techradar.com
Updated:
2013-02-14 07:44:56
The Lenovo G770 packs fantastic power and good graphical performance into a solid big-screen laptop which is great for the home. We'd recommend it to anyone looking for a desktop replacement, but movie buffs will be disappointed about the lack of a 108...
Good Good performance, Decent battery life, Dedicated graphics, 6GB of RAM and 640 GB HDD...
Bad Screen could be better, Portability...
80%
notebookcheck.net
Updated:
2013-02-14 07:44:56
Lenovo has integrated a Core i7 CPU from Intel into the G770 notebook (model M533AGE), which also includes one of the two graphics options. Along with the integrated HD Graphics 3000 , there is also a dedicated AMD Radeon graphics card included, which is...
Good Faster booting with EE Boot Optimizer, Facial recognition with VeriFace, Attractive appearance, Included accessories from Cyberport: RAM module notebook bag...
Bad Heavy weight, Low contrast and viewing angles, Reflective display, Partially wobbly case, Dust prone surfaces, Only Fast Ethernet port...
Bottom line The Lenovo G770 left us with a good impression , although the additional features such as VeriFace and EE Boot Optimizer made the biggest contribution in this respect. The hardware in the 17.3 inch notebook, which consists of a Core i7 2620M , an AMD Rad...
82%
Country Distributor
United Kingdom 1 distributor(s)