Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142656
Info modified on:
21 Oct 2022, 10:24:54
Long product name Epson F-3200:

Epson F-3200 Film Scanner

Epson F-3200:

Scan multiple film formats, at high speed and at high quality with the Epson F-3200 film scanner. Designed to be flexible and easy to use, it has a built-in LCD screen for image preview and the ability to scan directly to memory card. In addition, it has powerful software for simplified batch scanning and professional image editing.

High quality dedicated film scanning

At Epson we have used all our imaging technology experience to bring you an advanced film scanning solution that is easy to use and gives perfect results every time. Whether you are a professional photographer or an enthusiast, the Epson F-3200 film scanner is the ideal solution for scanning and archiving all your negatives and transparencies – from 35mm up to 5 x 4” formats. Images are faithfully captured and digitally reproduced at an impressive 3200dpi, using a maximum optical density of 3.8 and 16 bits per channel.

Digital image control

No more searching around for lost images. Now you can digitally archive images for quick and easy retrieval whenever you want. And you can even improve old images. The Epson F-3200 film scanner includes SilverFast AI 6 professional scanning software for image editing and dust and scratch removal. And with the included IT8 charts, you’ll have accurate ICC profiling and colour calibration. Despite its simplicity, the Epson F-3200 film scanner is packed with all the advanced features you need to have full control over your image reproduction.

Fast and flexible scanning

Digitising hundreds of frames can be a daunting and time consuming exercise. That is why we have made sure the Epson F-3200 film scanner is flexible enough to deal with all your film formats, quickly and easily. It handles just about anything. With film holders included for 35mm film strips and mounted slides, medium and large format film, through to specialist panoramic film and even reflective media up to 4 x 6”.

To speed things up even more, batch scanning is made simple with easy to use scanning applications. You can also scan directly to a wide range of popular memory cards and print directly to compatible Epson photo printers. All this, along with our dedicated lamp system for positive and negative film scanning, means you have everything you need in one simple solution.

Affordable and stylish without compromising on quality

The Epson F-3200 film scanner provides you with all the quality and features you expect from a dedicated, professional film scanner, at an affordable price. And it has a compact and stylish design so it looks great without taking up valuable space.

Key Features

- Optimised negative and positive film scanning with dedicated lamp system
- USB 2.0 Hi-Speed and IEEE 1394 (FireWire) connectivity
- Preview images with built-in LCD screen
- Scan directly to a wide range of memory cards
- Easy batch scanning with Epson Scan software
- Print directly to compatible Epson photo printers
- Enhance images with SilverFast AI 6 professional editing software
- Professional colour calibration with SilverFast AI 6 and IT8 charts as standard

Short summary description Epson F-3200:

Epson F-3200, 102 x 127 mm, Film/slide scanner, CCD, WCC FL, MicroDrive, 26.4 W

Long summary description Epson F-3200:

Epson F-3200. Maximum scan size: 102 x 127 mm. Scanner type: Film/slide scanner. Sensor type: CCD, Light source: WCC FL, Compatible memory cards: MicroDrive. Power consumption (typical): 26.4 W. Country of origin: China

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.