Fujitsu logo

Fujitsu ESPRIMO Q5020 Intel® Core™2 Duo 1 GB DDR2-SDRAM 120 GB Intel® GMA 3100 PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48758
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu ESPRIMO Q5020 Intel® Core™2 Duo 1 GB DDR2-SDRAM 120 GB Intel® GMA 3100 PC:

Fujitsu ESPRIMO Q5020, 2 GHz, Intel® Core™2 Duo, 1 GB, DDR2-SDRAM, 120 GB, DVD±RW

Long summary description Fujitsu ESPRIMO Q5020 Intel® Core™2 Duo 1 GB DDR2-SDRAM 120 GB Intel® GMA 3100 PC:

Fujitsu ESPRIMO Q5020. Processor frequency: 2 GHz, Processor family: Intel® Core™2 Duo. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 3100. Product type: PC. Weight: 1.7 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.