location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ESPRIMO Mobile D Series ESPRIMO Mobile D9500 Intel® Core™2 Duo T5250 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ESPRIMO Mobile D Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ESPRIMO Mobile D9500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:EM7BD9500AM4NL
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45982
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu ESPRIMO Mobile D Series ESPRIMO Mobile D9500 Intel® Core™2 Duo T5250 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo T5250 1.5 GHz
  • - 39.1 cm (15.4") 1280 x 800 pixels 16:10
  • - 1 GB DDR2-SDRAM 1 x 1 GB
  • - 120 GB DVD±RW
  • - Intel® GMA X3100
  • - Bluetooth 2.0+EDR
  • - 6 h
  • - Windows Vista Business
Warranty: 1 year Collect & Return.
Long product name Fujitsu ESPRIMO Mobile D Series ESPRIMO Mobile D9500 Intel® Core™2 Duo T5250 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Business :
The long product name of Fujitsu ESPRIMO Mobile D Series ESPRIMO Mobile D9500 Intel® Core™2 Duo T5250 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Business. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ESPRIMO Mobile D9500, Intel® Core™2 Duo Processor T5250 (1.5GHz, 2MB L2, 667MHz FSB), Intel® i965GM Chipset, 15.4" WXGA TFT, 1 x 1GB DDR2 PC667, HDD SATA 120GB 5.4k, DVD-RW Supermulti, Intel® GMA X3100, Intel® Pro 3945 a\b\g WLAN, Bluetooth 2.0 & GTM 378 UMTS module, Microsoft® Windows Vista® Business
More>>>
Fujitsu ESPRIMO Mobile D Series ESPRIMO Mobile D9500 Intel® Core™2 Duo T5250 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Business:
The official description of Fujitsu ESPRIMO Mobile D Series ESPRIMO Mobile D9500 Intel® Core™2 Duo T5250 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Business as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

From knowledge workers to day extenders constant data access is a must! The ESPRIMO Mobile D9500 is ready to take the challenge - latest Intel® Centrino® Duo processor technology fits the need of reliable performance. In addition, it gives the freedom to work wherever needed. Ubiquitous connectivity with embedded UMTS/HSDPA. This professional notebook features a superb 15.4-inch WXGA+ display and long independence from any power source. And once back at the office, the port replicator instantly transforms the ESPRIMO Mobile in a fully-fledged PC.

Short summary description Fujitsu ESPRIMO Mobile D Series ESPRIMO Mobile D9500 Intel® Core™2 Duo T5250 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Business:
This short summary of the Fujitsu ESPRIMO Mobile D Series ESPRIMO Mobile D9500 Intel® Core™2 Duo T5250 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ESPRIMO Mobile D Series ESPRIMO Mobile D9500, Intel® Core™2 Duo, 1.5 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 120 GB

Long summary description Fujitsu ESPRIMO Mobile D Series ESPRIMO Mobile D9500 Intel® Core™2 Duo T5250 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Business:
This is an auto-generated long summary of Fujitsu ESPRIMO Mobile D Series ESPRIMO Mobile D9500 Intel® Core™2 Duo T5250 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Business based on the first three specs of the first five spec groups.

Fujitsu ESPRIMO Mobile D Series ESPRIMO Mobile D9500. Processor family: Intel® Core™2 Duo, Processor model: T5250, Processor frequency: 1.5 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Weight: 2.5 kg

Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T5250
Processor cores
2
Processor threads
2
Processor frequency *
1.5 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
667 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T5000 Series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Thermal Design Power (TDP)
65, 35
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
9
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
1 x 1 GB
Maximum internal memory *
4 GB
Storage
Total storage capacity *
120 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD±RW
Graphics
Discrete graphics card model *
Intel® GMA X3100
Discrete graphics card *
Yes
Audio
Audio system
Realtek ALC262
Number of built-in speakers
2
Camera
Front camera
No
Network
Networking features
Gigabit Ethernet
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
TV-out
Yes
TV-out type
S-Video
PS/2 ports quantity
2
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows Vista Business
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
30786
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery life (max)
6 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
360 mm
Depth
260 mm
Height
36 mm
Weight *
2.5 kg
Other features
Wireless technology
IEEE 802.11a/b/g
Infrared data port
No
Dimensions (WxDxH)
360 x 260 x 36 mm
Display
LCD
TV-in port
No
Internal modem
No
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:24:27
Uk has collected 7 expert reviews for Fujitsu ESPRIMO Mobile D Series ESPRIMO Mobile D9500 Intel® Core™2 Duo T5250 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Business and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Review comments Score
pocket-lint.com
Updated:
2014-05-28 01:24:27
What this notebook lacks in extras it makes up for with impressive everyday performance...
Good Powerful. Decent battery life...
Bad No Super-TFT screen. Easily scratched...
Bottom line What this notebook lacks in extras it makes up for with impressive everyday performance...
60%
itreviews.com
Updated:
2014-05-28 01:24:27
The D9500 really is a business-only laptop, and is light and powerful enough to be a capable machine in this environment. But its lack of adaptability reduces its appeal, and although not priced badly, we can see alternatives offering more bang for th...
0%
techradar.com
Updated:
2014-05-28 01:24:27
Last year, Fujitsu Siemens (FSC) added the Esprimo series to its business laptop range. While the Esprimo Mobile D9500 (£770 inc. VAT) lacks the compact design of some rivals, it compensates with impressive power, battery life and warranty cover.The 2...
Good Brilliant usability, Strong performance, Good warranty...
Bad Screen lacking in contrast, Poor multimedia performance, Uses Vista Home Basic...
Bottom line Last year, Fujitsu Siemens (FSC) added the Esprimo series to its business laptop range. While the Esprimo Mobile D9500 (£770 inc. VAT) lacks the compact design of some rivals, it compensates with impressive power, battery life and warranty cover.The 2...
60%